Thyracont Vacuum Instruments GmbH 1 Channel Vacuum Display And Control Unit VD6

Description
Absolute Pressure 1400 mbar to 1 x 10-3 mbar (=hPa), 1050 Torr to 1 x 10-3 Torr The Thyracont VD6 universal vacuum indicator and controller is designed for panel mounting. A relay monitor on the front panel allows continuous operation control of the two switch points. Benefits 2- or 3-state-control: 2 relay switch points (switch-over), adjustable over the entire range Intuitive operation Large, high-contrast LED-display Thyracont transducers with 4 - 20 mA signal output allow long cable runs Foil-protected front panel DIN case 96 x 48 mm for panel mounting USB interface for process control and documentation Available as complete set with Thyracont transducer type VSC42MA4 (1400 - 1 mbar) or with transducer type VSP52MA4 (1000...100 - 1 x 10-3 mbar). Typical Applications Industrial vacuum plants (e. g. evacuation systems, short path distillation, thin film vaporizer) Vacuum furnaces, vacuum drying Mechanical engineering Analysis instruments Packing machines Chemical engineering
Description
Absolute Pressure 1400 mbar to 1 x 10-3 mbar (=hPa), 1050 Torr to 1 x 10-3 Torr The Thyracont VD6 universal vacuum indicator and controller is designed for panel mounting. A relay monitor on the front panel allows continuous operation control of the two switch points. Benefits 2- or 3-state-control: 2 relay switch points (switch-over), adjustable over the entire range Intuitive operation Large, high-contrast LED-display Thyracont transducers with 4 - 20 mA signal output allow long cable runs Foil-protected front panel DIN case 96 x 48 mm for panel mounting USB interface for process control and documentation Available as complete set with Thyracont transducer type VSC42MA4 (1400 - 1 mbar) or with transducer type VSP52MA4 (1000...100 - 1 x 10-3 mbar). Typical Applications Industrial vacuum plants (e. g. evacuation systems, short path distillation, thin film vaporizer) Vacuum furnaces, vacuum drying Mechanical engineering Analysis instruments Packing machines Chemical engineering

Suppliers

Company
Product
Description
Supplier Links
1 Channel Vacuum Display And Control Unit - VD6 - Thyracont Vacuum Instruments GmbH
Passau, Germany
1 Channel Vacuum Display And Control Unit
VD6
1 Channel Vacuum Display And Control Unit VD6
Absolute Pressure 1400 mbar to 1 x 10-3 mbar (=hPa), 1050 Torr to 1 x 10-3 Torr The Thyracont VD6 universal vacuum indicator and controller is designed for panel mounting. A relay monitor on the front panel allows continuous operation control of the two switch points. Benefits 2- or 3-state-control: 2 relay switch points (switch-over), adjustable over the entire range Intuitive operation Large, high-contrast LED-display Thyracont transducers with 4 - 20 mA signal output allow long cable runs Foil-protected front panel DIN case 96 x 48 mm for panel mounting USB interface for process control and documentation Available as complete set with Thyracont transducer type VSC42MA4 (1400 - 1 mbar) or with transducer type VSP52MA4 (1000...100 - 1 x 10-3 mbar). Typical Applications Industrial vacuum plants (e. g. evacuation systems, short path distillation, thin film vaporizer) Vacuum furnaces, vacuum drying Mechanical engineering Analysis instruments Packing machines Chemical engineering

Absolute Pressure 1400 mbar to 1 x 10-3 mbar (=hPa), 1050 Torr to 1 x 10-3 Torr

The Thyracont VD6 universal vacuum indicator and controller is designed for panel mounting. A relay monitor on the front panel allows continuous operation control of the two switch points.

Benefits

  • 2- or 3-state-control: 2 relay switch points (switch-over), adjustable over the entire range
  • Intuitive operation
  • Large, high-contrast LED-display
  • Thyracont transducers with 4 - 20 mA signal output allow long cable runs
  • Foil-protected front panel
  • DIN case 96 x 48 mm for panel mounting
  • USB interface for process control and documentation
  • Available as complete set with Thyracont transducer type VSC42MA4 (1400 - 1 mbar) or with transducer type VSP52MA4 (1000...100 - 1 x 10-3 mbar).

Typical Applications

  • Industrial vacuum plants (e. g. evacuation systems, short path distillation, thin film vaporizer)
  • Vacuum furnaces, vacuum drying
  • Mechanical engineering
  • Analysis instruments
  • Packing machines
  • Chemical engineering
Supplier's Site

Technical Specifications

  Thyracont Vacuum Instruments GmbH
Product Category Vacuum Controllers
Product Number VD6
Product Name 1 Channel Vacuum Display And Control Unit
Controller Type Vacuum
Form Factor DIN
Interface Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Gauge Control Unit - VacTest CTR 002/004 - Busch Vacuum Solutions
Specs
Controller Type Vacuum
Control Limit
Features Multi-Function; Datalogger
View Details
Digital, Programmable Vacuum Controller - CVC 3000 - VACUUBRAND, Inc.
Specs
Controller Type Vacuum
Control Limit; Linear
Features PLC; Multi-Function; Rate Indication/ Control
View Details
Vacuum Controller - VC 900 - KNF Neuberger, Inc.
KNF Neuberger, Inc.
Specs
Controller Type Vacuum
Interface Digital Front Panel
View Details
Vacuum Measurement Controller - MV2A Thermocouple - Fredericks Company - Televac
Specs
Controller Type Vacuum
Control Limit
Form Factor Chassis
View Details