VACUUBRAND, Inc. Digital, Programmable Vacuum Controller CVC 3000

Description
The CVC 3000 controller manages vacuum processes by controlling vacuum pumps, vacuumvalves, coolant valves and accessories, and is self-configuring. The illuminated graphical display with clear text menus (14 languages) and the jog wheel make its handling nearly self-explanatory. Depending on the model, a ceramic diaphragm vacuum sensor and venting valve are already integrated (or externally connectable). The ceramic vacuum sensor is chemically highly resistant, measures gas-type independent and accurately. Ten fully configurable programs (with up to ten time and pressure steps each, and control functions such as venting, pumping or automatic evaporation) can be easily edited and stored. When used to provide two-point control by operating a solenoid valve (such as the VV-B 6C, ordered separately), a hysteresis value is suggested automatically. When used to control VARIO® variable speed vacuum pumps, fully automatic evaporations are possible at the push of a button without programming. Any parameter can be adjusted, even during vacuum control. External valves and sensors for liquid level and vacuum down to the fine vacuum range are easy to connect and recognized automatically via the VACUU·BUS® control system. In addition, the CVC 3000 enables the measurement of relative pressure with regard to a reference sensor (VSK 3000).
Description
The CVC 3000 controller manages vacuum processes by controlling vacuum pumps, vacuumvalves, coolant valves and accessories, and is self-configuring. The illuminated graphical display with clear text menus (14 languages) and the jog wheel make its handling nearly self-explanatory. Depending on the model, a ceramic diaphragm vacuum sensor and venting valve are already integrated (or externally connectable). The ceramic vacuum sensor is chemically highly resistant, measures gas-type independent and accurately. Ten fully configurable programs (with up to ten time and pressure steps each, and control functions such as venting, pumping or automatic evaporation) can be easily edited and stored. When used to provide two-point control by operating a solenoid valve (such as the VV-B 6C, ordered separately), a hysteresis value is suggested automatically. When used to control VARIO® variable speed vacuum pumps, fully automatic evaporations are possible at the push of a button without programming. Any parameter can be adjusted, even during vacuum control. External valves and sensors for liquid level and vacuum down to the fine vacuum range are easy to connect and recognized automatically via the VACUU·BUS® control system. In addition, the CVC 3000 enables the measurement of relative pressure with regard to a reference sensor (VSK 3000).

Suppliers

Company
Product
Description
Supplier Links
Digital, Programmable Vacuum Controller - CVC 3000 - VACUUBRAND, Inc.
Essex, CT, USA
Digital, Programmable Vacuum Controller
CVC 3000
Digital, Programmable Vacuum Controller CVC 3000
The CVC 3000 controller manages vacuum processes by controlling vacuum pumps, vacuumvalves, coolant valves and accessories, and is self-configuring. The illuminated graphical display with clear text menus (14 languages) and the jog wheel make its handling nearly self-explanatory. Depending on the model, a ceramic diaphragm vacuum sensor and venting valve are already integrated (or externally connectable). The ceramic vacuum sensor is chemically highly resistant, measures gas-type independent and accurately. Ten fully configurable programs (with up to ten time and pressure steps each, and control functions such as venting, pumping or automatic evaporation) can be easily edited and stored. When used to provide two-point control by operating a solenoid valve (such as the VV-B 6C, ordered separately), a hysteresis value is suggested automatically. When used to control VARIO® variable speed vacuum pumps, fully automatic evaporations are possible at the push of a button without programming. Any parameter can be adjusted, even during vacuum control. External valves and sensors for liquid level and vacuum down to the fine vacuum range are easy to connect and recognized automatically via the VACUU·BUS® control system. In addition, the CVC 3000 enables the measurement of relative pressure with regard to a reference sensor (VSK 3000).

The CVC 3000 controller manages vacuum processes by controlling vacuum pumps, vacuumvalves, coolant valves and accessories, and is self-configuring. The illuminated graphical display with clear text menus (14 languages) and the jog wheel make its handling nearly self-explanatory. Depending on the model, a ceramic diaphragm vacuum sensor and venting valve are already integrated (or externally connectable). The ceramic vacuum sensor is chemically highly resistant, measures gas-type independent and accurately. Ten fully configurable programs (with up to ten time and pressure steps each, and control functions such as venting, pumping or automatic evaporation) can be easily edited and stored. When used to provide two-point control by operating a solenoid valve (such as the VV-B 6C, ordered separately), a hysteresis value is suggested automatically. When used to control VARIO® variable speed vacuum pumps, fully automatic evaporations are possible at the push of a button without programming. Any parameter can be adjusted, even during vacuum control. External valves and sensors for liquid level and vacuum down to the fine vacuum range are easy to connect and recognized automatically via the VACUU·BUS® control system. In addition, the CVC 3000 enables the measurement of relative pressure with regard to a reference sensor (VSK 3000).

Supplier's Site

Technical Specifications

  VACUUBRAND, Inc.
Product Category Vacuum Controllers
Product Number CVC 3000
Product Name Digital, Programmable Vacuum Controller
Controller Type Vacuum
Control Limit; Linear
Features PLC; Multi-Function; Rate Indication/ Control
Form Factor Stand-Alone
Interface Switches; Computer Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Gauge Control Unit - VacTest CTR 002/004 - Busch Vacuum Solutions
Specs
Controller Type Vacuum
Control Limit
Features Multi-Function; Datalogger
View Details
Vacuum Controller - VC 900 - KNF Neuberger, Inc.
KNF Neuberger, Inc.
Specs
Controller Type Vacuum
Interface Digital Front Panel
View Details
Rotary Vane Fine-Range Vacuum Control Package - CVC 3000 + VSP 3000, KF DN 16 - VACUUBRAND, Inc.
Specs
Controller Type Vacuum
Control Limit; Linear
Features Multi-Function; Rate Indication/ Control
View Details
Multigas Digital Gas Back Pressure/Flow Controller - GSB-1/2
Specs
Controller Type Vacuum
Control PID; Nonlinear; Other; Select Pressure or Flow
Features Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
View Details