Thornton Plastics 2 oz Regular Wall 38mm (60ml) 2-38-CPS

Description
Inside Opening Diameter: 1.29 " Case Count: 525
Description
Inside Opening Diameter: 1.29 " Case Count: 525

Suppliers

Company
Product
Description
Supplier Links
2 oz Regular Wall 38mm (60ml) - 2-38-CPS - Thornton Plastics
Salt Lake City, UT, USA
2 oz Regular Wall 38mm (60ml)
2-38-CPS
2 oz Regular Wall 38mm (60ml) 2-38-CPS
Inside Opening Diameter: 1.29 " Case Count: 525

Inside Opening Diameter: 1.29 "
Case Count: 525

Supplier's Site

Technical Specifications

  Thornton Plastics
Product Category Vials
Product Number 2-38-CPS
Product Name 2 oz Regular Wall 38mm (60ml)
Body Material Clear polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-120 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 44.36 cc (2.71 cubic inches)
View Details
15 Dram (1.88oz) - 15PC - Thornton Plastics
Thornton Plastics
Specs
Body Material Clear polystyrene
Volume 55.6 cc (3.39 cubic inches)
Dram 15 fl drams
View Details
Special Stock Vial - Amber - A910 1 - Acme Vial & Glass Company, Inc.
Acme Vial & Glass Company, Inc.
Specs
Mouth Type Standard
Connection Type Screw
Finish (#/#) 13-425
View Details
Collection Vial w/Screw Cap on Strap, Amber - 11116 - Qosina Corp.
Specs
Mouth Type Standard
Connection Type Screw
Body Material PS, HDPE/LDPE
View Details