Thornton Plastics 1/2 oz Regular Wall (20ml) 1/2-33-CPS

Description
Inside Opening Diameter: 1.07 " Case Count: 1440
Description
Inside Opening Diameter: 1.07 " Case Count: 1440

Suppliers

Company
Product
Description
Supplier Links
1/2 oz Regular Wall (20ml) - 1/2-33-CPS - Thornton Plastics
Salt Lake City, UT, USA
1/2 oz Regular Wall (20ml)
1/2-33-CPS
1/2 oz Regular Wall (20ml) 1/2-33-CPS
Inside Opening Diameter: 1.07 " Case Count: 1440

Inside Opening Diameter: 1.07 "
Case Count: 1440

Supplier's Site

Technical Specifications

  Thornton Plastics
Product Category Vials
Product Number 1/2-33-CPS
Product Name 1/2 oz Regular Wall (20ml)
Body Material Clear polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-200 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 73.93 cc (4.51 cubic inches)
View Details
Glass Ampoules and Ampoule Vials -  - Accu-Glass
Specs
Outer Diameter 6 to 7 mm (0.2362 to 0.2756 inches)
View Details
Ampoules -  - Fredericks Company - Televac
Fredericks Company - Televac
Specs
Mouth Type Standard (optional feature); Wide (optional feature)
Connection Type Crimp (optional feature); Snap Seal (optional feature); Snap Ring (optional feature)
Body Material Pyrex, Soda Lime, N51A, Kovar
View Details
50 Dram (6.25oz) - 50 - Thornton Plastics
Thornton Plastics
Specs
Body Material Clear polystyrene
Volume 185 cc (11.28 cubic inches)
Dram 50 fl drams
View Details