Supports three single-link DVI video sources
The Velocitydvi System - 33 is designed for high-resolution video extension applications. The system allows users to extend video signals from 350 meters up to 40 kilometers (using multi-mode or single-mode fiber) away from the controlling computer without loss of resolution. Powered by Thinklogical's cutting edge, patent-pending MRTS (Multi Rate Transmission System) technology, this digital video extension system transports every frame of a DVI video stream seamlessly, with no compression, or dropped frames.
MRTS technology provides 6.22 Gbps for full frame rate transmission of uncompressed DVI
Extends all single-link DVI video signals up to 40 km.
Signal transmission via fiber optic cable; no RF interference
Flawless image quality with no frame dropping
Full DDC2B/EDID support using two fibers/channel
Features:
Supports three single-link DVI video sources Local video port on transmitter
Signal transmission via fiber optic cable; no RF interference
Requires three to six fiber optic cables
Flawless image quality with no frame dropping
Full DDC2B/EDID support
Extends video signals up to:
750 meters using OM3+ multi-mode fiber
1000 meters using OM4+ multi-mode fiber
40 kilometers using single-mode fiber
Class 1 laser product
Simple plug and play
Small form factor
Available with SC-, ST-, or LC or type fiber connectors
Audio and serial port
MRTS technology 6.22 Gbps allows for full frame rate transmission of uncompressed DVI
Front panel LED indicators on TX/RX for troubleshooting and monitoring
Supports three single-link DVI video sources
The Velocitydvi System - 33 is designed for high-resolution video extension applications. The system allows users to extend video signals from 350 meters up to 40 kilometers (using multi-mode or single-mode fiber) away from the controlling computer without loss of resolution. Powered by Thinklogical's cutting edge, patent-pending MRTS (Multi Rate Transmission System) technology, this digital video extension system transports every frame of a DVI video stream seamlessly, with no compression, or dropped frames.
- MRTS technology provides 6.22 Gbps for full frame rate transmission of uncompressed DVI
- Extends all single-link DVI video signals up to 40 km.
- Signal transmission via fiber optic cable; no RF interference
- Flawless image quality with no frame dropping
- Full DDC2B/EDID support using two fibers/channel
Features:
- Supports three single-link DVI video sources Local video port on transmitter
- Signal transmission via fiber optic cable; no RF interference
- Requires three to six fiber optic cables
- Flawless image quality with no frame dropping
- Full DDC2B/EDID support
- Extends video signals up to:
- 750 meters using OM3+ multi-mode fiber
- 1000 meters using OM4+ multi-mode fiber
- 40 kilometers using single-mode fiber
- Class 1 laser product
- Simple plug and play
- Small form factor
- Available with SC-, ST-, or LC or type fiber connectors
- Audio and serial port
- MRTS technology 6.22 Gbps allows for full frame rate transmission of uncompressed DVI
- Front panel LED indicators on TX/RX for troubleshooting and monitoring