3G SDI Fiber Optic Extension
The SDI Xtreme 3G product series is a compact, broadcast quality, SDI over fiber extension system. The system is designed to transmit up to two SD/HD signals or one 3G SDI signal with or without embedded audio and data, and is SMPTE 424M, 292M, 259M, 372M and 425 level A and B compliant. In addition, this fiber based transport system gives users the assurance that each signal is immune to video pathological signals over the entire length of the fiber interconnect, while supporting all pathological patterns at all rates. The system also supports either single or multimode fiber, and is fully compatible with Thinklogical’s VX and HDX Router line of products.
Features:
Extension of up to two SD/HD signals or one 3G SDI signal over a single fiber
Multi-standard operation from 270 mbit/s to 3Gbit/s
Supports 3G/HD/SD SDI inputs with embedded audio and ancillary data
Signals are recovered and re-clocked on the receiver
Signal transmission via fiber optic cable; no RF interference
SMPTE 424M, 292M, 259M, 372M and 425 level A and B compliant
Cable equalization on inputs and cable drivers on outputs to ensure signal integrity
Low Cost - Hot Swappable/Pluggable standard SFP+ optics with LC connectors
Distribute uncompressed broadcast quality signals over single mode fiber up to 40 km. (24 miles) and up to 1000 meters over multi-mode fiber
Supports pathological patterns at all rates
Extension of up to two SD/HD signals or one 3G SDI signal over a single fiber
Compatible with all Thinklogical VX and HDX Routers
Support for standard 270, 1.485, 2.97 and Fractional
Additional options for the transmitter component include loop-out, or dual channel, which provides two muliplexed (1.485 Gbps) signals transmitted and received over a single fiber
Equalized and re-clocked SDI loop through on the transmitter
3G SDI Fiber Optic Extension
The SDI Xtreme 3G product series is a compact, broadcast quality, SDI over fiber extension system. The system is designed to transmit up to two SD/HD signals or one 3G SDI signal with or without embedded audio and data, and is SMPTE 424M, 292M, 259M, 372M and 425 level A and B compliant. In addition, this fiber based transport system gives users the assurance that each signal is immune to video pathological signals over the entire length of the fiber interconnect, while supporting all pathological patterns at all rates. The system also supports either single or multimode fiber, and is fully compatible with Thinklogical’s VX and HDX Router line of products.
Features:
- Extension of up to two SD/HD signals or one 3G SDI signal over a single fiber
- Multi-standard operation from 270 mbit/s to 3Gbit/s
- Supports 3G/HD/SD SDI inputs with embedded audio and ancillary data
- Signals are recovered and re-clocked on the receiver
- Signal transmission via fiber optic cable; no RF interference
- SMPTE 424M, 292M, 259M, 372M and 425 level A and B compliant
- Cable equalization on inputs and cable drivers on outputs to ensure signal integrity
- Low Cost - Hot Swappable/Pluggable standard SFP+ optics with LC connectors
- Distribute uncompressed broadcast quality signals over single mode fiber up to 40 km. (24 miles) and up to 1000 meters over multi-mode fiber
- Supports pathological patterns at all rates
- Extension of up to two SD/HD signals or one 3G SDI signal over a single fiber
- Compatible with all Thinklogical VX and HDX Routers
- Support for standard 270, 1.485, 2.97 and Fractional
- Additional options for the transmitter component include loop-out, or dual channel, which provides two muliplexed (1.485 Gbps) signals transmitted and received over a single fiber
- Equalized and re-clocked SDI loop through on the transmitter