Thinklogical Image Processers and Converters HDMI to SDI + Audio Converter

Description
Convert & Scale HDMI to SDI The Thinklogical HDMI to SDI Converter allows you to seamlessly convert an HDMI or DVI signal to a broadcast quality SDI signal. The HDMI to SDI Converter is fully SMPTE compliant, and includes a genlock input. User interface options include a front panel LCD and encoder, and remote control via the serial port (RS-232) and Ethernet port. Audio inputs include HDMI embedded (up to eight channels), digital AES (single stereo pair) and balanced analog (single stereo pair). Audio outputs include SDI embedded (up to 8 channels). The HDMI to SDI Converter also has a fiber output option that is fully compatible with our SDIXtreme 3G+ line of receivers for a comprehensive conversion and extension solution. Features: Per-pixel motion-adaptive video noise reduction – removes the white Gaussian noise present in most types of video Content-adaptive block and mosquito noise reduction – significantly reduces the blocking and mosquito noise artifacts present in compressed video Advanced per-pixel, motion-adaptive, edge-adaptive 3D de-interlacing with support for arbitrary film cadences – removes “jaggies” and “feathering” to produce smooth and clear images Adaptive scaling – produces sharp and clean images at low or high resolutions Natural depth expansion – enhances details and sensation of depth for greater realism and super resolution effect Adaptive contrast enhancement (ACE) – brings out shadow detail without crushing mid-tones or highlights Intelligent color remapping (IRC) – enables vivid color without hue shifts and clipping while maintaining accurate flesh tone Qdeo™ true color – a unique solution for using the full dynamic range of 10-bit and 12-bit displays which eliminates contouring seen when viewing typical 8-bit consumer video
Description
Convert & Scale HDMI to SDI The Thinklogical HDMI to SDI Converter allows you to seamlessly convert an HDMI or DVI signal to a broadcast quality SDI signal. The HDMI to SDI Converter is fully SMPTE compliant, and includes a genlock input. User interface options include a front panel LCD and encoder, and remote control via the serial port (RS-232) and Ethernet port. Audio inputs include HDMI embedded (up to eight channels), digital AES (single stereo pair) and balanced analog (single stereo pair). Audio outputs include SDI embedded (up to 8 channels). The HDMI to SDI Converter also has a fiber output option that is fully compatible with our SDIXtreme 3G+ line of receivers for a comprehensive conversion and extension solution. Features: Per-pixel motion-adaptive video noise reduction – removes the white Gaussian noise present in most types of video Content-adaptive block and mosquito noise reduction – significantly reduces the blocking and mosquito noise artifacts present in compressed video Advanced per-pixel, motion-adaptive, edge-adaptive 3D de-interlacing with support for arbitrary film cadences – removes “jaggies” and “feathering” to produce smooth and clear images Adaptive scaling – produces sharp and clean images at low or high resolutions Natural depth expansion – enhances details and sensation of depth for greater realism and super resolution effect Adaptive contrast enhancement (ACE) – brings out shadow detail without crushing mid-tones or highlights Intelligent color remapping (IRC) – enables vivid color without hue shifts and clipping while maintaining accurate flesh tone Qdeo™ true color – a unique solution for using the full dynamic range of 10-bit and 12-bit displays which eliminates contouring seen when viewing typical 8-bit consumer video

Suppliers

Company
Product
Description
Supplier Links
Image Processers and Converters - HDMI to SDI + Audio Converter - Thinklogical
Milford, CT, USA
Image Processers and Converters
HDMI to SDI + Audio Converter
Image Processers and Converters HDMI to SDI + Audio Converter
Convert & Scale HDMI to SDI The Thinklogical HDMI to SDI Converter allows you to seamlessly convert an HDMI or DVI signal to a broadcast quality SDI signal. The HDMI to SDI Converter is fully SMPTE compliant, and includes a genlock input. User interface options include a front panel LCD and encoder, and remote control via the serial port (RS-232) and Ethernet port. Audio inputs include HDMI embedded (up to eight channels), digital AES (single stereo pair) and balanced analog (single stereo pair). Audio outputs include SDI embedded (up to 8 channels). The HDMI to SDI Converter also has a fiber output option that is fully compatible with our SDIXtreme 3G+ line of receivers for a comprehensive conversion and extension solution. Features: Per-pixel motion-adaptive video noise reduction – removes the white Gaussian noise present in most types of video Content-adaptive block and mosquito noise reduction – significantly reduces the blocking and mosquito noise artifacts present in compressed video Advanced per-pixel, motion-adaptive, edge-adaptive 3D de-interlacing with support for arbitrary film cadences – removes “jaggies” and “feathering” to produce smooth and clear images Adaptive scaling – produces sharp and clean images at low or high resolutions Natural depth expansion – enhances details and sensation of depth for greater realism and super resolution effect Adaptive contrast enhancement (ACE) – brings out shadow detail without crushing mid-tones or highlights Intelligent color remapping (IRC) – enables vivid color without hue shifts and clipping while maintaining accurate flesh tone Qdeo™ true color – a unique solution for using the full dynamic range of 10-bit and 12-bit displays which eliminates contouring seen when viewing typical 8-bit consumer video

Convert & Scale HDMI to SDI

The Thinklogical HDMI to SDI Converter allows you to seamlessly convert an HDMI or DVI signal to a broadcast quality SDI signal. The HDMI to SDI Converter is fully SMPTE compliant, and includes a genlock input. User interface options include a front panel LCD and encoder, and remote control via the serial port (RS-232) and Ethernet port. Audio inputs include HDMI embedded (up to eight channels), digital AES (single stereo pair) and balanced analog (single stereo pair). Audio outputs include SDI embedded (up to 8 channels). The HDMI to SDI Converter also has a fiber output option that is fully compatible with our SDIXtreme 3G+ line of receivers for a comprehensive conversion and extension solution.

Features:

  • Per-pixel motion-adaptive video noise reduction – removes the white Gaussian noise present in most types of video
  • Content-adaptive block and mosquito noise reduction – significantly reduces the blocking and mosquito noise artifacts present in compressed video
  • Advanced per-pixel, motion-adaptive, edge-adaptive 3D de-interlacing with support for arbitrary film cadences – removes “jaggies” and “feathering” to produce smooth and clear images
  • Adaptive scaling – produces sharp and clean images at low or high resolutions
  • Natural depth expansion – enhances details and sensation of depth for greater realism and super resolution effect
  • Adaptive contrast enhancement (ACE) – brings out shadow detail without crushing mid-tones or highlights
  • Intelligent color remapping (IRC) – enables vivid color without hue shifts and clipping while maintaining accurate flesh tone
  • Qdeo™ true color – a unique solution for using the full dynamic range of 10-bit and 12-bit displays which eliminates contouring seen when viewing typical 8-bit consumer video
Supplier's Site

Technical Specifications

  Thinklogical
Product Category Scan and Video Converters
Product Number HDMI to SDI + Audio Converter
Product Name Image Processers and Converters
Power 115VAC; 230VAC; DC
Unlock Full Specs
to access all available technical data

Similar Products

Image Processers and Converters - ImageEvolution X3 - Thinklogical
Specs
Power 115VAC; 230VAC
Mounting Rack Mount
Controls Contrast
View Details