Thermon, Inc Tank and Vessel Heating RT Flexipanel

Description
The RT FlexiPanel is a self-contained, high performance flexible heating panel designed specifically for use on metallic tanks or vessels. Designed to provide heat outputs at 2 watts per square inch (3,100 watts per square meter) or less, the RT FlexiPanel distributes heat evenly over the entire panel surface. 1 The low profile flexible design of the panel permits rapid, trouble free installation using the mounting kit available from Thermon. To ensure multiple flow paths for electrical current to pass, the RT FlexiPanel utilizes a parallel circuit design based on a stamped high temperature alloy heating element. This design eliminates the burnout potential common with series wire-based designs. The rugged construction of the RT FlexiPanel includes a tough metal jacket that provides mechanical protection during handling and installation. The panel's heating element is further protected from vibration and moisture by sandwiching it in a heat-laminated layer of silicone rubber that provides cushion and a watertight seal
Request a Quote Datasheet
Description
The RT FlexiPanel is a self-contained, high performance flexible heating panel designed specifically for use on metallic tanks or vessels. Designed to provide heat outputs at 2 watts per square inch (3,100 watts per square meter) or less, the RT FlexiPanel distributes heat evenly over the entire panel surface. 1 The low profile flexible design of the panel permits rapid, trouble free installation using the mounting kit available from Thermon. To ensure multiple flow paths for electrical current to pass, the RT FlexiPanel utilizes a parallel circuit design based on a stamped high temperature alloy heating element. This design eliminates the burnout potential common with series wire-based designs. The rugged construction of the RT FlexiPanel includes a tough metal jacket that provides mechanical protection during handling and installation. The panel's heating element is further protected from vibration and moisture by sandwiching it in a heat-laminated layer of silicone rubber that provides cushion and a watertight seal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tank and Vessel Heating - RT Flexipanel - Thermon, Inc
Austin, TX, United States
Tank and Vessel Heating
RT Flexipanel
Tank and Vessel Heating RT Flexipanel
The RT FlexiPanel is a self-contained, high performance flexible heating panel designed specifically for use on metallic tanks or vessels. Designed to provide heat outputs at 2 watts per square inch (3,100 watts per square meter) or less, the RT FlexiPanel distributes heat evenly over the entire panel surface. 1 The low profile flexible design of the panel permits rapid, trouble free installation using the mounting kit available from Thermon. To ensure multiple flow paths for electrical current to pass, the RT FlexiPanel utilizes a parallel circuit design based on a stamped high temperature alloy heating element. This design eliminates the burnout potential common with series wire-based designs. The rugged construction of the RT FlexiPanel includes a tough metal jacket that provides mechanical protection during handling and installation. The panel's heating element is further protected from vibration and moisture by sandwiching it in a heat-laminated layer of silicone rubber that provides cushion and a watertight seal

The RT FlexiPanel is a self-contained, high performance flexible heating panel designed specifically for use on metallic tanks or vessels. Designed to provide heat outputs at 2 watts per square inch (3,100 watts per square meter) or less, the RT FlexiPanel distributes heat evenly over the entire panel surface. 1 The low profile flexible design of the panel permits rapid, trouble free installation using the mounting kit available from Thermon. To ensure multiple flow paths for electrical current to pass, the RT FlexiPanel utilizes a parallel circuit design based on a stamped high temperature alloy heating element. This design eliminates the burnout potential common with series wire-based designs. The rugged construction of the RT FlexiPanel includes a tough metal jacket that provides mechanical protection during handling and installation. The panel's heating element is further protected from vibration and moisture by sandwiching it in a heat-laminated layer of silicone rubber that provides cushion and a watertight seal

Supplier's Site Datasheet

Technical Specifications

  Thermon, Inc
Product Category Electric Heaters
Product Number RT Flexipanel
Product Name Tank and Vessel Heating
Heater Type Flexible Heater; Drum Heater
Maximum Operating (Sheath) Temperature -67 to 250 F (-55 to 121 C)
Sleeve (Sheath) Material Heat-laminated, high temperature silicone rubber
Unlock Full Specs
to access all available technical data

Similar Products

Self-Regulating Heat Cable - USX™ - Thermon, Inc
Specs
Heater Type Heating Cables
Maximum Operating (Sheath) Temperature -60 to 464 F (-51.11 to 240 C)
Sleeve (Sheath) Material Teflon®
View Details
Constant Watt Heating Cable - TEK™ - Thermon, Inc
Specs
Heater Type Heating Cables
Maximum Operating (Sheath) Temperature -60 to 215 F (-51.11 to 102 C)
Sleeve (Sheath) Material Teflon®
View Details
Skin Effect Heat Tracing System - ThermTrac™ - Thermon, Inc
Specs
Heater Type Heating Cables; Trace Line Heater
Sleeve (Sheath) Material Teflon® (optional feature); Polyolefin
Applications Freeze Protection
View Details
Self-Regulating Heating Cable - KSR - Thermon, Inc
Specs
Heater Type Heating Cables
Sleeve (Sheath) Material Teflon®
Applications Snow And Ice Melting Systems
View Details