Thermon, Inc Explosion-Proof Electric Air Heater FX6-SD

Description
The FX6-SD is the next generation Ruffneck™ explosion-proof electric air heater, built for severe duty applications that can lead to accelerated wear of electrical components and damage to the heater core. The FX6-SD is specifically designed for severe duty applications including locations with: Fluctuating power quality Backup over pressure protection standard on all heaters. High vibration Dirty or corrosive atmospheres or Extended maintenance intervals
Request a Quote Datasheet
Description
The FX6-SD is the next generation Ruffneck™ explosion-proof electric air heater, built for severe duty applications that can lead to accelerated wear of electrical components and damage to the heater core. The FX6-SD is specifically designed for severe duty applications including locations with: Fluctuating power quality Backup over pressure protection standard on all heaters. High vibration Dirty or corrosive atmospheres or Extended maintenance intervals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosion-Proof Electric Air Heater - FX6-SD - Thermon, Inc
Austin, TX, United States
Explosion-Proof Electric Air Heater
FX6-SD
Explosion-Proof Electric Air Heater FX6-SD
The FX6-SD is the next generation Ruffneck™ explosion-proof electric air heater, built for severe duty applications that can lead to accelerated wear of electrical components and damage to the heater core. The FX6-SD is specifically designed for severe duty applications including locations with: Fluctuating power quality Backup over pressure protection standard on all heaters. High vibration Dirty or corrosive atmospheres or Extended maintenance intervals

The FX6-SD is the next generation Ruffneck™ explosion-proof electric air heater, built for severe duty applications that can lead to accelerated wear of electrical components and damage to the heater core. The FX6-SD is specifically designed for severe duty applications including locations with:

  • Fluctuating power quality
  • Backup over pressure protection standard on all heaters.
  • High vibration
  • Dirty or corrosive atmospheres or
  • Extended maintenance intervals
Supplier's Site Datasheet

Technical Specifications

  Thermon, Inc
Product Category Electric Heaters
Product Number FX6-SD
Product Name Explosion-Proof Electric Air Heater
Heater Type Explosion-proof Heater; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Heavy-Duty Convection Heater - BX - Thermon, Inc
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Stainless Steel
Applications Industrial
View Details
Self-Regulating Heat Cable - VSX-HT™ - Thermon, Inc
Specs
Heater Type Heating Cables
Maximum Operating (Sheath) Temperature -60 to 392 F (-51.11 to 200 C)
Sleeve (Sheath) Material Teflon®
View Details
Explosion-Proof Electric Air Unit - FX6 - Thermon, Inc
Specs
Heater Type Explosion-proof Heater; Air Heater
Sleeve (Sheath) Material Stainless Steel
Phase Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
View Details
Self-Regulating Heating Cable - RGS™ - Thermon, Inc
Specs
Heater Type Heating Cables
Sleeve (Sheath) Material Polyolefin
Applications Snow And Ice Melting Systems
View Details