Thermon, Inc Mechanical Thermostats E4X/7-35235JB

Description
The E4X/7-35235JB and E4X/7-200600JB are designed for use as adjustable control thermostats for freeze protection and temperature maintenance applications requiring pipewall or tankwall sensing. The design of the thermostats permits their use as a junction box for connecting the heating cable to power by using the optional mounting kit (TM4X for ordinary locations or TM7 for Division 2 hazardous locations).Both thermostats feature an epoxy-coated cast aluminum NEMA 4X/NEMA 7 enclosure to provide watertight, dust tight, corrosion-resistant and explosion-proof protection to the thermostat switch. The differentiating factors between the two thermostats are the adjustable control range and maximum bulb exposure temperature.
Request a Quote Datasheet
Description
The E4X/7-35235JB and E4X/7-200600JB are designed for use as adjustable control thermostats for freeze protection and temperature maintenance applications requiring pipewall or tankwall sensing. The design of the thermostats permits their use as a junction box for connecting the heating cable to power by using the optional mounting kit (TM4X for ordinary locations or TM7 for Division 2 hazardous locations).Both thermostats feature an epoxy-coated cast aluminum NEMA 4X/NEMA 7 enclosure to provide watertight, dust tight, corrosion-resistant and explosion-proof protection to the thermostat switch. The differentiating factors between the two thermostats are the adjustable control range and maximum bulb exposure temperature.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Thermostats - E4X/7-35235JB - Thermon, Inc
Austin, TX, United States
Mechanical Thermostats
E4X/7-35235JB
Mechanical Thermostats E4X/7-35235JB
The E4X/7-35235JB and E4X/7-200600JB are designed for use as adjustable control thermostats for freeze protection and temperature maintenance applications requiring pipewall or tankwall sensing. The design of the thermostats permits their use as a junction box for connecting the heating cable to power by using the optional mounting kit (TM4X for ordinary locations or TM7 for Division 2 hazardous locations).Both thermostats feature an epoxy-coated cast aluminum NEMA 4X/NEMA 7 enclosure to provide watertight, dust tight, corrosion-resistant and explosion-proof protection to the thermostat switch. The differentiating factors between the two thermostats are the adjustable control range and maximum bulb exposure temperature.

The E4X/7-35235JB and E4X/7-200600JB are designed for use as adjustable control thermostats for freeze protection and temperature maintenance applications requiring pipewall or tankwall sensing. The design of the thermostats permits their use as a junction box for connecting the heating cable to power by using the optional mounting kit (TM4X for ordinary locations or TM7 for Division 2 hazardous locations).Both thermostats feature an epoxy-coated cast aluminum NEMA 4X/NEMA 7 enclosure to provide watertight, dust tight, corrosion-resistant and explosion-proof protection to the thermostat switch. The differentiating factors between the two thermostats are the adjustable control range and maximum bulb exposure temperature.

Supplier's Site Datasheet
Thermostat - 35030219 - Radwell International
Willingboro, NJ, United States
Thermostat
35030219
Thermostat 35030219
CONTROL THERMOSTAT, MECHANICAL, 125/240/277/480 VAC, 30/25/15 AMP, SPST. FREE 2 YEAR RADWELL WARRANTY

CONTROL THERMOSTAT, MECHANICAL, 125/240/277/480 VAC, 30/25/15 AMP, SPST. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Thermon, Inc Radwell International
Product Category Thermostats Thermostats
Product Number E4X/7-35235JB 35030219
Product Name Mechanical Thermostats Thermostat
Thermostat Type Mechanical Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Thermostat - 43461 - Radwell International
Specs
Thermostat Type Mechanical
Voltage 480 volts
View Details
Mechanical Thermostats - B4X-15140 & B7-15140 - Thermon, Inc
Specs
Thermostat Type Mechanical
View Details
Mechanical Thermostats - 4X/7-350235JB - Thermon, Inc
Specs
Thermostat Type Mechanical
Set Point Range 35 to 235 F (1.67 to 113 C)
View Details
Mechanical Thermostats - RTD-100 - Thermon, Inc
Specs
Thermostat Type Mechanical
View Details