Thermon, Inc Mechanical Thermostats E4X-1

Description
The E4X-35235 and E4X-1 are designed for use as adjustable control thermostats for freeze protection and temperature maintenance applications requiring pipe wall or tank wall sensing. E4X-35235 A nonmetallic NEMA 4X enclosure provides watertight, dust tight and corrosion-resistant protection to the thermostat switch. E4X-1 A nonmetallic NEMA 4X enclosure combines thermostat functions and heating cable power connection into a single unit that can be installed directly onto a heat-traced pipe (or to a nozzle protruding from a tank).The E4X-1 provides watertight, dust tight and corrosion-resistant protection to the thermostat switch while permitting one heating cable to enter through the mounting expediter.
Request a Quote Datasheet
Description
The E4X-35235 and E4X-1 are designed for use as adjustable control thermostats for freeze protection and temperature maintenance applications requiring pipe wall or tank wall sensing. E4X-35235 A nonmetallic NEMA 4X enclosure provides watertight, dust tight and corrosion-resistant protection to the thermostat switch. E4X-1 A nonmetallic NEMA 4X enclosure combines thermostat functions and heating cable power connection into a single unit that can be installed directly onto a heat-traced pipe (or to a nozzle protruding from a tank).The E4X-1 provides watertight, dust tight and corrosion-resistant protection to the thermostat switch while permitting one heating cable to enter through the mounting expediter.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Thermostats - E4X-1 - Thermon, Inc
Austin, TX, United States
Mechanical Thermostats
E4X-1
Mechanical Thermostats E4X-1
The E4X-35235 and E4X-1 are designed for use as adjustable control thermostats for freeze protection and temperature maintenance applications requiring pipe wall or tank wall sensing. E4X-35235 A nonmetallic NEMA 4X enclosure provides watertight, dust tight and corrosion-resistant protection to the thermostat switch. E4X-1 A nonmetallic NEMA 4X enclosure combines thermostat functions and heating cable power connection into a single unit that can be installed directly onto a heat-traced pipe (or to a nozzle protruding from a tank).The E4X-1 provides watertight, dust tight and corrosion-resistant protection to the thermostat switch while permitting one heating cable to enter through the mounting expediter.

The E4X-35235 and E4X-1 are designed for use as adjustable control thermostats for freeze protection and temperature maintenance applications requiring pipe wall or tank wall sensing. E4X-35235 A nonmetallic NEMA 4X enclosure provides watertight, dust tight and corrosion-resistant protection to the thermostat switch. E4X-1 A nonmetallic NEMA 4X enclosure combines thermostat functions and heating cable power connection into a single unit that can be installed directly onto a heat-traced pipe (or to a nozzle protruding from a tank).The E4X-1 provides watertight, dust tight and corrosion-resistant protection to the thermostat switch while permitting one heating cable to enter through the mounting expediter.

Supplier's Site Datasheet

Technical Specifications

  Thermon, Inc
Product Category Thermostats
Product Number E4X-1
Product Name Mechanical Thermostats
Thermostat Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Thermostats - B4X-15140 & B7-15140 - Thermon, Inc
Specs
Thermostat Type Mechanical
View Details
Caloritech™ Heavy-Duty Room Thermostats -  - Thermon, Inc
Specs
Thermostat Type Mechanical
View Details
Mechanical Thermostats - E4X-35235 - Thermon, Inc
Specs
Thermostat Type Mechanical
Set Point Range 35 to 235 F (1.67 to 113 C)
View Details
Mechanical Thermostats - E7-25325 - Thermon, Inc
Specs
Thermostat Type Mechanical
Set Point Range 25 to 325 F (-3.89 to 163 C)
View Details