Thermon, Inc Infrared Gas Catalytic Heater BX Series

Description
The Cata-Dyne™ BX Series infrared gas catalytic heater with 'G' Series catalytic pad is designed for use in non-hazardous heating applications such as infrared drying and curing ovens. It is fitted with a patented high temperature catalyst pad, operates on either natural or propane fuel and is available in a wide variety of cabinet sizes. The Cata-Dyne™ BX Series explosion-proof infrared gas catalytic heater with 'X' Series catalytic pad is designed for use in many different applications that involve spot or space heating where hazardous materials may be present. This heater is only sold in the United States.
Datasheet
Description
The Cata-Dyne™ BX Series infrared gas catalytic heater with 'G' Series catalytic pad is designed for use in non-hazardous heating applications such as infrared drying and curing ovens. It is fitted with a patented high temperature catalyst pad, operates on either natural or propane fuel and is available in a wide variety of cabinet sizes. The Cata-Dyne™ BX Series explosion-proof infrared gas catalytic heater with 'X' Series catalytic pad is designed for use in many different applications that involve spot or space heating where hazardous materials may be present. This heater is only sold in the United States.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared Gas Catalytic Heater - BX Series - Thermon, Inc
Austin, TX, United States
Infrared Gas Catalytic Heater
BX Series
Infrared Gas Catalytic Heater BX Series
The Cata-Dyne™ BX Series infrared gas catalytic heater with 'G' Series catalytic pad is designed for use in non-hazardous heating applications such as infrared drying and curing ovens. It is fitted with a patented high temperature catalyst pad, operates on either natural or propane fuel and is available in a wide variety of cabinet sizes. The Cata-Dyne™ BX Series explosion-proof infrared gas catalytic heater with 'X' Series catalytic pad is designed for use in many different applications that involve spot or space heating where hazardous materials may be present. This heater is only sold in the United States.

The Cata-Dyne™ BX Series infrared gas catalytic heater with 'G' Series catalytic pad is designed for use in non-hazardous heating applications such as infrared drying and curing ovens. It is fitted with a patented high temperature catalyst pad, operates on either natural or propane fuel and is available in a wide variety of cabinet sizes. The Cata-Dyne™ BX Series explosion-proof infrared gas catalytic heater with 'X' Series catalytic pad is designed for use in many different applications that involve spot or space heating where hazardous materials may be present. This heater is only sold in the United States.

Supplier's Site Datasheet

Technical Specifications

  Thermon, Inc
Product Category Industrial Heaters
Product Number BX Series
Product Name Infrared Gas Catalytic Heater
Heater Type Air Heater; RoomSpace
Unlock Full Specs
to access all available technical data

Similar Products

Medium Voltage Heater -  - Gaumer Process
Specs
Heater Type Water Heaters; Specialty Industrial Heaters; Producing Steam, and Vaporizing Liquid to Gas
Fuel / Energy Source Electric
Sleeve (Sheath) Material Incoloy 800
View Details
Enclosure Heater - CS 060 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Fuel / Energy Source Electric
Maximum Operating Temperature -49 to 158 F (-45 to 70 C)
View Details
Bar-End Heating System -  - Inductotherm Group
Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 50.00 to 500.00 kW (171 to 1706 MBH)
View Details
Immersion heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Immersion Heater
Fuel / Energy Source Electric
Sleeve (Sheath) Material Copper; Stainless Steel (optional feature); Titanium
View Details