EP Scientific Products ST5-20

Description
5 mL clear empty sterile vial, 20mm cap, sealed Sterile Empty Vials EP Scientific has a stock offering of sterile vials ranging in capacity from 1mL up to 100mL. Certificate of Sterility & Pyrogen Test included with each lot. Sterile vials are Type I borosilicate, assembled with butyl stoppers and aluminum seals. Sterilized vials are suitable for a number of uses where aseptic protocol is required. Custom sterilization services are available for processing of containers to meet your specifications.
Description
5 mL clear empty sterile vial, 20mm cap, sealed Sterile Empty Vials EP Scientific has a stock offering of sterile vials ranging in capacity from 1mL up to 100mL. Certificate of Sterility & Pyrogen Test included with each lot. Sterile vials are Type I borosilicate, assembled with butyl stoppers and aluminum seals. Sterilized vials are suitable for a number of uses where aseptic protocol is required. Custom sterilization services are available for processing of containers to meet your specifications.

Suppliers

Company
Product
Description
Supplier Links
5 mL clear empty sterile vial, 20mm cap, sealed Sterile Empty Vials EP Scientific has a stock offering of sterile vials ranging in capacity from 1mL up to 100mL. Certificate of Sterility & Pyrogen Test included with each lot. Sterile vials are Type I borosilicate, assembled with butyl stoppers and aluminum seals. Sterilized vials are suitable for a number of uses where aseptic protocol is required. Custom sterilization services are available for processing of containers to meet your specifications.

5 mL clear empty sterile vial, 20mm cap, sealed

Sterile Empty Vials

EP Scientific has a stock offering of sterile vials ranging in capacity from 1mL up to 100mL. Certificate of Sterility & Pyrogen Test included with each lot. Sterile vials are Type I borosilicate, assembled with butyl stoppers and aluminum seals. Sterilized vials are suitable for a number of uses where aseptic protocol is required. Custom sterilization services are available for processing of containers to meet your specifications.

Supplier's Site

Technical Specifications

  EP Scientific Products
Product Category Vials
Product Number ST5-20
Volume 5 cc (0.3051 cubic inches)
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-70 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 26.02 cc (1.59 cubic inches)
View Details
Activ-Vial™ Portfolio -  - CSP Technologies, Inc.
CSP Technologies, Inc.
Specs
Mouth Type Standard
Connection Type Screw (optional feature); Snap Seal (optional feature)
Body Material Plastic
View Details
4 oz 53mm (120 ml) - 4-53-CPS - Thornton Plastics
Specs
Body Material Clear polystyrene
Finish (#/#) 53mm-400
Volume 118 cc (7.22 cubic inches)
View Details
 - 139-20A/CT - EP Scientific Products
EP Scientific Products
Specs
Volume 20 cc (1.22 cubic inches)
Outer Diameter 28.57 mm (1.12 inches)
Height 57.15 mm (2.25 inches)
View Details