Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers PC201 Immersion Circulator

Description
Thermo Scientific™ PC201 Immersion Circulators feature a 3.0Kw heater for faster time to temperature, an all stainless-steel pump with ceramic rotors and offer extreme temperature performance ranging from −50° to +200°C. Features include an enhanced digital display and easy–to–use touchpad settings, allowing you to easily tune the temperature to meet your specific application requirements. Max. temperature: 150°C Temp. stability: 0.015 3.0kW heater for faster time to temperature All stainless-steel pump with ceramic rotors Force/suction pump with 560mbar pressure and 24L/min flow Heating capacity 1.2kW External T control via PT100 sensor port Application threshold alarms to safeguard experiments Temperature high and low limits Seven languages (English, German, French, Spanish, Italian, Chinese and Japanese) Ten ramp programs with edit during run or pause USB port for remote control Real-time clock Multifunction port connects Booster pump (1 bar extra) Booster heater (2kW extra) Auto refill device Magnetic/solenoid valve box (e.g. control tap-water cooling) Ordering Information: Includes 8mm and 12mm hose barbs with bridge (–0025 only), pump plug for external circulation, and 6ft. power cord.
Description
Thermo Scientific™ PC201 Immersion Circulators feature a 3.0Kw heater for faster time to temperature, an all stainless-steel pump with ceramic rotors and offer extreme temperature performance ranging from −50° to +200°C. Features include an enhanced digital display and easy–to–use touchpad settings, allowing you to easily tune the temperature to meet your specific application requirements. Max. temperature: 150°C Temp. stability: 0.015 3.0kW heater for faster time to temperature All stainless-steel pump with ceramic rotors Force/suction pump with 560mbar pressure and 24L/min flow Heating capacity 1.2kW External T control via PT100 sensor port Application threshold alarms to safeguard experiments Temperature high and low limits Seven languages (English, German, French, Spanish, Italian, Chinese and Japanese) Ten ramp programs with edit during run or pause USB port for remote control Real-time clock Multifunction port connects Booster pump (1 bar extra) Booster heater (2kW extra) Auto refill device Magnetic/solenoid valve box (e.g. control tap-water cooling) Ordering Information: Includes 8mm and 12mm hose barbs with bridge (–0025 only), pump plug for external circulation, and 6ft. power cord.

Suppliers

Company
Product
Description
Supplier Links
PC201 Immersion Circulator
Thermo Scientific™ PC201 Immersion Circulators feature a 3.0Kw heater for faster time to temperature, an all stainless-steel pump with ceramic rotors and offer extreme temperature performance ranging from −50° to +200°C. Features include an enhanced digital display and easy–to–use touchpad settings, allowing you to easily tune the temperature to meet your specific application requirements. Max. temperature: 150°C Temp. stability: 0.015 3.0kW heater for faster time to temperature All stainless-steel pump with ceramic rotors Force/suction pump with 560mbar pressure and 24L/min flow Heating capacity 1.2kW External T control via PT100 sensor port Application threshold alarms to safeguard experiments Temperature high and low limits Seven languages (English, German, French, Spanish, Italian, Chinese and Japanese) Ten ramp programs with edit during run or pause USB port for remote control Real-time clock Multifunction port connects Booster pump (1 bar extra) Booster heater (2kW extra) Auto refill device Magnetic/solenoid valve box (e.g. control tap-water cooling) Ordering Information: Includes 8mm and 12mm hose barbs with bridge (–0025 only), pump plug for external circulation, and 6ft. power cord.

Thermo Scientific™ PC201 Immersion Circulators feature a 3.0Kw heater for faster time to temperature, an all stainless-steel pump with ceramic rotors and offer extreme temperature performance ranging from −50° to +200°C. Features include an enhanced digital display and easy–to–use touchpad settings, allowing you to easily tune the temperature to meet your specific application requirements.

  • Max. temperature: 150°C
  • Temp. stability: 0.015
  • 3.0kW heater for faster time to temperature
  • All stainless-steel pump with ceramic rotors
  • Force/suction pump with 560mbar pressure and 24L/min flow
  • Heating capacity 1.2kW
  • External T control via PT100 sensor port
  • Application threshold alarms to safeguard experiments
  • Temperature high and low limits
  • Seven languages (English, German, French, Spanish, Italian, Chinese and Japanese)
  • Ten ramp programs with edit during run or pause
  • USB port for remote control
  • Real-time clock
  • Multifunction port connects
    • Booster pump (1 bar extra)
    • Booster heater (2kW extra)
    • Auto refill device
    • Magnetic/solenoid valve box (e.g. control tap-water cooling)

Ordering Information:

Includes 8mm and 12mm hose barbs with bridge (–0025 only), pump plug for external circulation, and 6ft. power cord.

Supplier's Site

Technical Specifications

  Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Product Category Water Baths
Product Name PC201 Immersion Circulator
Configuration Controller
Temperature Control Heating; Cooling
Features Programmable
Certifications CE marked, UL listed, CSA, RoHS
Termperature Range -50 to 200 C (-58 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Baths/Circulators - 2050 - Caron Products and Services, Inc.
Caron Products and Services, Inc.
View Details
AC200 Immersion Circulator -  - Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Specs
Configuration Controller
Temperature Control Heating; Cooling
Features Programmable
View Details
Parallel Tube Liquid Calibration Bath - Model 915LW - Isotech North America
Specs
Configuration Controlled Bath
Temperature Control Heating; Cooling
Features Stirring
View Details
Julabo® Open Circulating Bath - Z652865 - Sigma-Aldrich
Specs
Configuration Controller; Controlled Bath
Temperature Control Heating; Cooling (optional feature)
Features Programmable
View Details