The Isotech Parallel Tube Liquid Calibration Bath Model 915WME operates within a temperature range of -65°C to 300°C, making it suitable for a variety of calibration applications. It is designed for the calibration of Liquid in Glass thermometers, Industrial Platinum Resistance thermometers, Standard Platinum Resistance Thermometers, Thermocouples, and Industrial Temperature sensors, as well as fixed point cells. The bath features excellent temperature uniformity with uncertainties as low as ±0.0005°C, and it utilizes a propeller for liquid circulation, ensuring optimal mixing and temperature control. The unit has a seven-liter capacity, which helps reduce operational costs associated with filling the bath with silicon oils. It includes a high stability controller option that offers improved temperature stability and resolution of 0.01°C. The bath is constructed with stainless steel components in contact with the liquid, ensuring safety and durability. Additionally, it can be paired with external chillers to extend its low-temperature capabilities. The design allows for easy liquid changes and includes a fitted drain for convenience. Overall, the Model 915WME is a robust solution for precise temperature calibration needs.
The 915 is, no question, the finest stirred liquid parallel tube bath produced.
Typical uncertainties of measurement are less than ±0.0005°C over the complete temperature range of -65°C to +300°C.
The Isotech Parallel Tube Liquid Bath is a development of the previous 815 model and has many features which enhance its performance and enable ease of operation. It is suitable for the calibration of Liquid in Glass thermometers, Industrial Platinum Resistance thermometers, Standard Platinum Resistance Thermometers, Thermocouples and Industrial Temperature sensors. It can also be used with fixed point cells.
The temperature range of the standard 915 liquid calibration bath (915H) is 40°C to 300°C. When the 915 is used in conjunction with our external chiller the low temperature limit can be extended to -65°C.
The 915 has a wide temperature range using silicon oils and other suitable liquids. All components in contact with the liquid are of stainless steel and are insulated with materials which are completely safe in use. The 915 used in conjunction with a chiller, utilizes the latest ozone friendly gases.
Liquids are circulated by a propeller which mixes and forces the liquid through a specially designed orifice in the rear of the two parallel tubes. A variable speed motor optimizes the flow as the viscosity of the liquid changes. Below the orifice plate liquid is circulated over a mineral insulated heater and temperature sensors which control the temperature of the bath. The liquid flows up the calibration tube and weirs over the tube into a collection tray where it returns to the rear tube for recirculation. An angled side entry tube enables a refrigeration cooling probe to be inserted in the rear of the two parallel tubes.
The temperature controller has resolution from 0.01°C to 0.1°C which auto scales to suit the four digit display (all digits can be read with the Cal NotePad Software). The 915 is fitted with serial communications for interfacing to a PC as standard.
With the high cost of some silicon oils the 915's seven liter capacity makes it relatively inexpensive to fill compared to many other baths.
The changing of liquid is easily enabled by using the fitted drain. The design also allows for the expansion of liquids when being raised to a particular calibration temperature.
| Isotech North America | |
|---|---|
| Product Category | Water Baths |
| Product Number | Model 915WME |
| Product Name | Parallel Tube Liquid Calibration Bath |
| Configuration | Controlled Bath |
| Temperature Control | Heating; Cooling |
| Features | Stirring |
| Certifications | Compliant to CE Regulations |
| Termperature Range | -30 to 300 C (-22 to 572 F) |