Splash-proof, water-resistant timer is ideal for wet labs, wash-down areas, plants, and field use Times from 99 minutes, 59 seconds to zero with 1 second resolution. When zero is reached a bright red LED flashes as a visual sign and an audible alarm sounds for one minute or when manually turned off. Unit also features infinite timeouts. Accuracy is 0.01%. To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology). Supplied with lanyard, suction cup, magnet, and Velcro™ to affix to surfaces. Supplied with a 2-year replaceable silver-oxide battery. Diameter is 3 inches and depth is 1/2-inch. Weight is 1-1/2 ounce. Replacement battery Cat. No. 1039.
| Traceable® Products | |
|---|---|
| Product Category | Digital Timers |
| Product Number | Model 5036 |
| Product Name | Traceable® Water-Resistant Timer |
| Instrument Type | Timer |
| Technology | Electronic |
| Number of Functions | Single |
| Direction | Down Count |
| Functions | Time Meter / Indicator (Clocks) |