Triple display The ultimate user-friendly timer fulfills every lab's timing needs. Displays three different times simultaneously, counts down, and alarms. Also functions as a stopwatch and a time-of-day clock. Meets government regulations and ISO 9000 requirements. Three different tests may be run at the same time using the three-line display. Channels may be started individually or simultaneously. Timer can concurrently signal the duration of incubating, heating, and cooling. Program each channel from 1 second to 99 hours, 59 minutes, and 59 seconds. When zero is reached, an alarm sounds, a TIME'S UP message flashes on the display, and timer begins counting up. Adjustable alarm volume and duration Adjustable alarm volume allows setting the timer to a high decibel for noisy areas or low for quiet environments. Alarm may be set to silence automatically after 1 minute or to sound continuously until turned off. The continuous setting makes certain that an alarm is never missed. Memory recall Memories return the display to the previously programmed time at the touch of a button. Perfect unit to dedicate to a group of repetitive tests. In the stopwatch mode, the timer counts up from zero. For increased flexibility, the display allows simultaneous up and down timing on different channels. Unlimited number of time-outs (stop and then resume timing) may be taken. Unit displays date and time-of-day to the second. Quartz-crystal accuracy is 0.001%. Four rubber feet keep the timer off a wet bench. Battery provides 1 year of continuous running. Traceable to NIST To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology). Supplied complete with Traceable® Certificate, AAA alkaline battery, and 3/8-inch-high LCD digits. Case is chemical-resistant ABS plastic. Size is 3-1/4 x 3 x 1 inches and weight is 3 ounces. Replacement battery Cat. No. 1105.
| Traceable® Products | |
|---|---|
| Product Category | Digital Timers |
| Product Number | Model 5000 |
| Product Name | Traceable® 3 Channel Alarm Timer |
| Features | Audible or Visual Alarms |
| Instrument Type | Timer |
| Technology | Electronic |
| Number of Functions | Multi |
| Direction | Down Count |