Light meter has an UV wavelength range of 320 to 390 nm. Traceable® Ultraviolet Light Meter measures on three different ranges from 0 to 199.9 µW/cm2 (resolution 0.1 µW/cm2), 1.999 mW/cm2 (resolution 0.001 mW/cm2), and 19.99 mW/cm2 (resolution 0.01 mW/cm2). Accuracy is ±(2% of full scale plus 2 digits). Connect to computer or data logger Traceable® Light Meter has serial RS-232 output that allows it to be connected to a computer or data logger for monitoring and keeping results. To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology). Cosine- and color-correct measurements Unit recalls highest, lowest, and average readings at the touch of a button. DATA HOLD button freezes the display to capture readings. Precise photodiode and color-correction filter provide cosine- and color-corrected measurements. Unit is supplied with 3/4-inch diameter photocell (cable length is 40 inches), Traceable® Certificate, 9-volt alkaline battery, serial computer output, and carrying case. Size is 7 x 3 x 1-1/4 inches. Weight is 9-1/2 ounces. Replacement battery Cat. No. 1112.
| Traceable® Products | |
|---|---|
| Product Category | Lux Meters (Light Meters) |
| Product Number | Model 3253 |
| Product Name | Traceable Ultraviolet Light Meter |
| Meter Type | Lux |
| Sensor Diameter | 0.7500 inch (19.05 mm) |
| Accuracy | 2 % |