SX-Timer™ and Quick-Timer™ are adjustable from 1 to 60 minutes in 1-minute increments. Turning the pointer to the desired countdown setting automatically winds the timers. Indicating pointer always shows exact time remaining. Loud five-second bell rings at zero. Easy-to-read, and use—there are no buttons, batteries or confusing settings. Case is chemical resistant ABS plastic. Both units are supplied with both lanyard and key-chain. Control Company Cat. No. 1092 Quick-Timer™ (blue/white, with magnet on back, diameter 2-1/2 x 1 inches, weight is 3 oz.) (pictured right) Control Company Cat. No. 1093 SX-Timer™ (translucent blue/white, diameter 2-1/4 x 1 inches, weight 2-1/4 oz.) (pictured left)
| Traceable® Products | |
|---|---|
| Product Category | Mechanical Timers |
| Product Number | Model 1092 |
| Product Name | SX-Timer-Quick-Timer |
| Features | Dial Indicator |