Traceable® Products Traceable® Hour/Day Controller Model 5070

Description
Automatic mechanical units turn on and off any piece of equipment. Use them to turn on chemical, water, and air pumps as part of a sampling process. Automate testing, heating, mixing, or even feeding of animals. Easy-to-set controllers are ready to use out of the box, program in less than a minute, and plug into a wall outlet. They have all of the flexibility and simplicity desired for a lab's routine needs. Index pin displays all time settings Unique index pin memory permits programming the unit to exact time requirements. Pins constantly display all of the time settings. UL listing allows use with electrical equipment to 125 VAC, 15 amps, 1875 watts, and 1/3 horsepower. A single glance verifies an entire program. If a change is necessary, it takes only a second to raise or lower a pin. Simple, easy programming Twenty-four-hour unit may be set in any number of 15-minute increments, 7-Day Controller in any number of 2-hour increments. Both automatically repeat each cycle daily or weekly. The 7-day unit may be programmed to skip weekends or any days. Using the manual override, equipment can be switched on/off immediately without unplugging and without disturbing the program. Rated to 15 amps. Size is 3-1/4 x 2-3/4 x 2 inches. Weight is 5 ounces.
Description
Automatic mechanical units turn on and off any piece of equipment. Use them to turn on chemical, water, and air pumps as part of a sampling process. Automate testing, heating, mixing, or even feeding of animals. Easy-to-set controllers are ready to use out of the box, program in less than a minute, and plug into a wall outlet. They have all of the flexibility and simplicity desired for a lab's routine needs. Index pin displays all time settings Unique index pin memory permits programming the unit to exact time requirements. Pins constantly display all of the time settings. UL listing allows use with electrical equipment to 125 VAC, 15 amps, 1875 watts, and 1/3 horsepower. A single glance verifies an entire program. If a change is necessary, it takes only a second to raise or lower a pin. Simple, easy programming Twenty-four-hour unit may be set in any number of 15-minute increments, 7-Day Controller in any number of 2-hour increments. Both automatically repeat each cycle daily or weekly. The 7-day unit may be programmed to skip weekends or any days. Using the manual override, equipment can be switched on/off immediately without unplugging and without disturbing the program. Rated to 15 amps. Size is 3-1/4 x 2-3/4 x 2 inches. Weight is 5 ounces.

Suppliers

Company
Product
Description
Supplier Links
Traceable® Hour/Day Controller - Model 5070 - Traceable® Products
Webster, TX, USA
Traceable® Hour/Day Controller
Model 5070
Traceable® Hour/Day Controller Model 5070
Automatic mechanical units turn on and off any piece of equipment. Use them to turn on chemical, water, and air pumps as part of a sampling process. Automate testing, heating, mixing, or even feeding of animals. Easy-to-set controllers are ready to use out of the box, program in less than a minute, and plug into a wall outlet. They have all of the flexibility and simplicity desired for a lab's routine needs. Index pin displays all time settings Unique index pin memory permits programming the unit to exact time requirements. Pins constantly display all of the time settings. UL listing allows use with electrical equipment to 125 VAC, 15 amps, 1875 watts, and 1/3 horsepower. A single glance verifies an entire program. If a change is necessary, it takes only a second to raise or lower a pin. Simple, easy programming Twenty-four-hour unit may be set in any number of 15-minute increments, 7-Day Controller in any number of 2-hour increments. Both automatically repeat each cycle daily or weekly. The 7-day unit may be programmed to skip weekends or any days. Using the manual override, equipment can be switched on/off immediately without unplugging and without disturbing the program. Rated to 15 amps. Size is 3-1/4 x 2-3/4 x 2 inches. Weight is 5 ounces.

Automatic mechanical units turn on and off any piece of equipment. Use them to turn on chemical, water, and air pumps as part of a sampling process. Automate testing, heating, mixing, or even feeding of animals. Easy-to-set controllers are ready to use out of the box, program in less than a minute, and plug into a wall outlet. They have all of the flexibility and simplicity desired for a lab's routine needs. Index pin displays all time settings Unique index pin memory permits programming the unit to exact time requirements. Pins constantly display all of the time settings. UL listing allows use with electrical equipment to 125 VAC, 15 amps, 1875 watts, and 1/3 horsepower. A single glance verifies an entire program. If a change is necessary, it takes only a second to raise or lower a pin. Simple, easy programming Twenty-four-hour unit may be set in any number of 15-minute increments, 7-Day Controller in any number of 2-hour increments. Both automatically repeat each cycle daily or weekly. The 7-day unit may be programmed to skip weekends or any days. Using the manual override, equipment can be switched on/off immediately without unplugging and without disturbing the program. Rated to 15 amps. Size is 3-1/4 x 2-3/4 x 2 inches. Weight is 5 ounces.

Supplier's Site

Technical Specifications

  Traceable® Products
Product Category Mechanical Timers
Product Number Model 5070
Product Name Traceable® Hour/Day Controller
Features Dial Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Timers - 2712553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 140 F (60 C)
View Details
Traceable® Hour/Day Controller - Model 5060 - Traceable® Products
Specs
Features Dial Indicator
Time Range Multi
Minimum Time Setting 0 seconds
View Details
MARKTIME® 19 Series - Model 19167 - M.H. Rhodes/Cramer Company
M.H. Rhodes/Cramer Company
Specs
Operating Temperature -20 to 250 F (-29 to 121 C)
Time Range Single
Minimum Time Setting 0 seconds
View Details
Miniature Pneumatic Timer - Model 90 - Specialty Product Technologies
Specialty Product Technologies
Specs
Minimum Time Setting 2 seconds
Maximum Time Setting 1 minutes
View Details