Thermo Scientific Liquid Handling Consumables & Instruments Intensified Solid-State Camera CIDI3710D-UV

Description
Thermo Scientific* CIDI3710D-UV is a gated intensified UV-sensitive, CID-based camera consisting of CID3710D solid-state RS-170 camera, fiberoptically coupled to 18mm second generation UV-sensitive microchannel plate image intensifier. Solid-state video monochrome video camera features a 2:1 interlace-scanned 776(H) x 512(V) CID array with 12 x 13.7 micron pixels in a compact remote head connected to the Camera Control Unit via flexible cable supplied to length. Versatile camera head-mounting feature simplifies installation in small spaces. Standard “C” mount lens adapter provides back-focus adjustments. Features superior anti-blooming performance, command stop motion to capture and read asynchronous high-speed events in center frame, and frame integration for time-lapse exposure Additional standard features include internal adjustments which allow for control of black level setup, edge enhancement and 2x/4x video gain boost GENII-UV tube has an S-20 photocathode with suprasil input window for optimal ultraviolet response and is equipped with photocathode gating, permitting shutter intervals as short as 50ns allowing for automatic shutter control Gate generator circuit may be operated using external TTL level gating pulses or the internally generated gate signals which may be manually controlled via control knobs or the “Autogate” control function Image intensifier uses an extremely low-noise photocathode, sensitive to the spectral region from 190nm to at least 700nm Camera features a 2:1 interlace scan 776(H) x 512(V) CID array with 12 x 13.7micron pixels in a compact remote head connected to the camera control unit via flexible 2m cable Charge Injection Device (CID) Imager Technology 18mm DEP GENII UV image intensifier Sensitivity 5 x 10-7 fc at 250nm Typical 12,000X light gain UV response Auto gate/gain with manual control High-speed gating to 50ns minimum RS-170 interlace scanning format 4:3 aspect, contiguous pixels Precise edge detection Selectable 2X, 4X video gain boost Ordering Alerts: Options include digital control, optical coupling, Autogate/Autogain only, Progressive Scan, and CCIR format. Contact Thermo Scientific for additional application-specific and custom modifications. Recommended for: Low light level and UV inspection and measurement Remote gauging, metrology Fluorescence microscopy Research Machine vision Spectroscopy
Datasheet
Description
Thermo Scientific* CIDI3710D-UV is a gated intensified UV-sensitive, CID-based camera consisting of CID3710D solid-state RS-170 camera, fiberoptically coupled to 18mm second generation UV-sensitive microchannel plate image intensifier. Solid-state video monochrome video camera features a 2:1 interlace-scanned 776(H) x 512(V) CID array with 12 x 13.7 micron pixels in a compact remote head connected to the Camera Control Unit via flexible cable supplied to length. Versatile camera head-mounting feature simplifies installation in small spaces. Standard “C” mount lens adapter provides back-focus adjustments. Features superior anti-blooming performance, command stop motion to capture and read asynchronous high-speed events in center frame, and frame integration for time-lapse exposure Additional standard features include internal adjustments which allow for control of black level setup, edge enhancement and 2x/4x video gain boost GENII-UV tube has an S-20 photocathode with suprasil input window for optimal ultraviolet response and is equipped with photocathode gating, permitting shutter intervals as short as 50ns allowing for automatic shutter control Gate generator circuit may be operated using external TTL level gating pulses or the internally generated gate signals which may be manually controlled via control knobs or the “Autogate” control function Image intensifier uses an extremely low-noise photocathode, sensitive to the spectral region from 190nm to at least 700nm Camera features a 2:1 interlace scan 776(H) x 512(V) CID array with 12 x 13.7micron pixels in a compact remote head connected to the camera control unit via flexible 2m cable Charge Injection Device (CID) Imager Technology 18mm DEP GENII UV image intensifier Sensitivity 5 x 10-7 fc at 250nm Typical 12,000X light gain UV response Auto gate/gain with manual control High-speed gating to 50ns minimum RS-170 interlace scanning format 4:3 aspect, contiguous pixels Precise edge detection Selectable 2X, 4X video gain boost Ordering Alerts: Options include digital control, optical coupling, Autogate/Autogain only, Progressive Scan, and CCIR format. Contact Thermo Scientific for additional application-specific and custom modifications. Recommended for: Low light level and UV inspection and measurement Remote gauging, metrology Fluorescence microscopy Research Machine vision Spectroscopy
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intensified Solid-State Camera CIDI3710D-UV
Thermo Scientific* CIDI3710D-UV is a gated intensified UV-sensitive, CID-based camera consisting of CID3710D solid-state RS-170 camera, fiberoptically coupled to 18mm second generation UV-sensitive microchannel plate image intensifier. Solid-state video monochrome video camera features a 2:1 interlace-scanned 776(H) x 512(V) CID array with 12 x 13.7 micron pixels in a compact remote head connected to the Camera Control Unit via flexible cable supplied to length. Versatile camera head-mounting feature simplifies installation in small spaces. Standard “C” mount lens adapter provides back-focus adjustments. Features superior anti-blooming performance, command stop motion to capture and read asynchronous high-speed events in center frame, and frame integration for time-lapse exposure Additional standard features include internal adjustments which allow for control of black level setup, edge enhancement and 2x/4x video gain boost GENII-UV tube has an S-20 photocathode with suprasil input window for optimal ultraviolet response and is equipped with photocathode gating, permitting shutter intervals as short as 50ns allowing for automatic shutter control Gate generator circuit may be operated using external TTL level gating pulses or the internally generated gate signals which may be manually controlled via control knobs or the “Autogate” control function Image intensifier uses an extremely low-noise photocathode, sensitive to the spectral region from 190nm to at least 700nm Camera features a 2:1 interlace scan 776(H) x 512(V) CID array with 12 x 13.7micron pixels in a compact remote head connected to the camera control unit via flexible 2m cable Charge Injection Device (CID) Imager Technology 18mm DEP GENII UV image intensifier Sensitivity 5 x 10-7 fc at 250nm Typical 12,000X light gain UV response Auto gate/gain with manual control High-speed gating to 50ns minimum RS-170 interlace scanning format 4:3 aspect, contiguous pixels Precise edge detection Selectable 2X, 4X video gain boost Ordering Alerts: Options include digital control, optical coupling, Autogate/Autogain only, Progressive Scan, and CCIR format. Contact Thermo Scientific for additional application-specific and custom modifications. Recommended for: Low light level and UV inspection and measurement Remote gauging, metrology Fluorescence microscopy Research Machine vision Spectroscopy

Thermo Scientific* CIDI3710D-UV is a gated intensified UV-sensitive, CID-based camera consisting of CID3710D solid-state RS-170 camera, fiberoptically coupled to 18mm second generation UV-sensitive microchannel plate image intensifier.

Solid-state video monochrome video camera features a 2:1 interlace-scanned 776(H) x 512(V) CID array with 12 x 13.7 micron pixels in a compact remote head connected to the Camera Control Unit via flexible cable supplied to length.

Versatile camera head-mounting feature simplifies installation in small spaces. Standard “C” mount lens adapter provides back-focus adjustments.

  • Features superior anti-blooming performance, command stop motion to capture and read asynchronous high-speed events in center frame, and frame integration for time-lapse exposure
  • Additional standard features include internal adjustments which allow for control of black level setup, edge enhancement and 2x/4x video gain boost
  • GENII-UV tube has an S-20 photocathode with suprasil input window for optimal ultraviolet response and is equipped with photocathode gating, permitting shutter intervals as short as 50ns allowing for automatic shutter control
  • Gate generator circuit may be operated using external TTL level gating pulses or the internally generated gate signals which may be manually controlled via control knobs or the “Autogate” control function
  • Image intensifier uses an extremely low-noise photocathode, sensitive to the spectral region from 190nm to at least 700nm
  • Camera features a 2:1 interlace scan 776(H) x 512(V) CID array with 12 x 13.7micron pixels in a compact remote head connected to the camera control unit via flexible 2m cable
  • Charge Injection Device (CID) Imager Technology
  • 18mm DEP GENII UV image intensifier
  • Sensitivity 5 x 10-7 fc at 250nm
  • Typical 12,000X light gain
  • UV response
  • Auto gate/gain with manual control
  • High-speed gating to 50ns minimum
  • RS-170 interlace scanning format
  • 4:3 aspect, contiguous pixels
  • Precise edge detection
  • Selectable 2X, 4X video gain boost

Ordering Alerts: Options include digital control, optical coupling, Autogate/Autogain only, Progressive Scan, and CCIR format. Contact Thermo Scientific for additional application-specific and custom modifications.

Recommended for:

  • Low light level and UV inspection and measurement
  • Remote gauging, metrology
  • Fluorescence microscopy
  • Research
  • Machine vision
  • Spectroscopy
Supplier's Site Datasheet

Technical Specifications

  Thermo Scientific Liquid Handling Consumables & Instruments
Product Category Video Cameras
Product Number CIDI3710D-UV
Product Name Intensified Solid-State Camera
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CID Camera; Digital Camera; UV Camera
Application / Industry Industrial
Format / Output RS-170
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Cameras - 330901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Industrial Inspection Camera - PCE-VE 200-S - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Vibration Monitoring System - IRIS EDGE - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details