Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers Precision™ General Purpose Bath

Description
Support a wide range of applications with Thermo Scientific™ Precision™ general purpose water baths, designed to maintain water temperature from ambient to 100°C. These rugged, high-performance baths range from 2L to 28L, including shallow models. Over-temperature safety circuitry is designed to prevent thermal runaway, while new auto-on and auto-off timers allow you to optimize operation schedules. Benefit from outstanding chemical and corrosion resistance with epoxy powder-coated exterior, easily clean the chamber with its seamless stainless steel interior. Free up valuable bench space with smaller footprint, compared to previous models Advanced microprocessor controller is designed for extended functionality Protect your work with audible alarms Conveniently save commonly used settings with four temperature presets Simple to operate and monitor with icon-based graphical display Enhanced hinge design supports open lid configuration and easy lid removal Help prevent bath damage and overheating with low-fluid protection Simplify operation with quick disconnect drain on 10, 20, and 28L and dual models
Datasheet
Description
Support a wide range of applications with Thermo Scientific™ Precision™ general purpose water baths, designed to maintain water temperature from ambient to 100°C. These rugged, high-performance baths range from 2L to 28L, including shallow models. Over-temperature safety circuitry is designed to prevent thermal runaway, while new auto-on and auto-off timers allow you to optimize operation schedules. Benefit from outstanding chemical and corrosion resistance with epoxy powder-coated exterior, easily clean the chamber with its seamless stainless steel interior. Free up valuable bench space with smaller footprint, compared to previous models Advanced microprocessor controller is designed for extended functionality Protect your work with audible alarms Conveniently save commonly used settings with four temperature presets Simple to operate and monitor with icon-based graphical display Enhanced hinge design supports open lid configuration and easy lid removal Help prevent bath damage and overheating with low-fluid protection Simplify operation with quick disconnect drain on 10, 20, and 28L and dual models
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision™ General Purpose Bath -  - Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Asheville, NC, USA
Precision™ General Purpose Bath
Precision™ General Purpose Bath
Support a wide range of applications with Thermo Scientific™ Precision™ general purpose water baths, designed to maintain water temperature from ambient to 100°C. These rugged, high-performance baths range from 2L to 28L, including shallow models. Over-temperature safety circuitry is designed to prevent thermal runaway, while new auto-on and auto-off timers allow you to optimize operation schedules. Benefit from outstanding chemical and corrosion resistance with epoxy powder-coated exterior, easily clean the chamber with its seamless stainless steel interior. Free up valuable bench space with smaller footprint, compared to previous models Advanced microprocessor controller is designed for extended functionality Protect your work with audible alarms Conveniently save commonly used settings with four temperature presets Simple to operate and monitor with icon-based graphical display Enhanced hinge design supports open lid configuration and easy lid removal Help prevent bath damage and overheating with low-fluid protection Simplify operation with quick disconnect drain on 10, 20, and 28L and dual models

Support a wide range of applications with Thermo Scientific™ Precision™ general purpose water baths, designed to maintain water temperature from ambient to 100°C. These rugged, high-performance baths range from 2L to 28L, including shallow models. Over-temperature safety circuitry is designed to prevent thermal runaway, while new auto-on and auto-off timers allow you to optimize operation schedules. Benefit from outstanding chemical and corrosion resistance with epoxy powder-coated exterior, easily clean the chamber with its seamless stainless steel interior.

  • Free up valuable bench space with smaller footprint, compared to previous models
  • Advanced microprocessor controller is designed for extended functionality
  • Protect your work with audible alarms
  • Conveniently save commonly used settings with four temperature presets
  • Simple to operate and monitor with icon-based graphical display
  • Enhanced hinge design supports open lid configuration and easy lid removal
  • Help prevent bath damage and overheating with low-fluid protection
  • Simplify operation with quick disconnect drain on 10, 20, and 28L and dual models
Supplier's Site Datasheet

Technical Specifications

  Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Product Category Water Baths
Product Name Precision™ General Purpose Bath
Configuration Controlled Bath
Temperature Control Heating
Certifications UL, CE
Termperature Range 100 C (212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Constant Temp Liquid Circulating Baths - HCTB-3000 RCTB-3000 - OMEGA Engineering, Inc.
Specs
Configuration Controller
Temperature Control Heating (optional feature); Cooling (optional feature)
Termperature Range -40 to 250 C (-40 to 482 F)
View Details
Constant Temperature Bath - TE-3000 - CANNON Instrument Company
CANNON Instrument Company
Specs
Configuration Controlled Bath
Temperature Control Heating; Cooling
Features Programmable
View Details
SAHARA Acrylic S19T Heated Bath Circulator -  - Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Specs
Configuration Controlled Bath
Temperature Control Heating
Features Programmable
View Details