Thermal Press International, Inc. Thermal Assembly Press Mini H Frame

Description
For heat staking, swaging, sealing, insertion, film/filter sealing/welding, heat seal connectors, hot bar soldering, and many other precision assembly processes. The Mini H Frame (Model MH1650) is a cost-effective solution for smaller applications, while not sacrificing any flexibility of a more advanced H-Frame Thermal Press. Its robust frame design can maintain planarity between its thermal tooling and fixturing below, even under load! Just like all of our Thermal Press systems, it is fully self-contained and can easily sit on most work benches or tables. It can also be easily adapted to be integrated with existing Automation Lines including Pallet Transfer and Conveyor-based systems. Key Features o Adjustable Hard Stop for precise stroke distance. o Adjustable stroke speed with cushioned contact. o PID Digital Temperature Control. o Two Hand Start Buttons. o Equipped for Quick Change tooling. o Easy rotational adjustment of thermal tooling to align with fixture. o Dowel pins in base for repeatable change out of fixturing. o 3-Point leveling of thermal tooling to fixture. o Available in various heights to accommodate tall or deep parts.
Description
For heat staking, swaging, sealing, insertion, film/filter sealing/welding, heat seal connectors, hot bar soldering, and many other precision assembly processes. The Mini H Frame (Model MH1650) is a cost-effective solution for smaller applications, while not sacrificing any flexibility of a more advanced H-Frame Thermal Press. Its robust frame design can maintain planarity between its thermal tooling and fixturing below, even under load! Just like all of our Thermal Press systems, it is fully self-contained and can easily sit on most work benches or tables. It can also be easily adapted to be integrated with existing Automation Lines including Pallet Transfer and Conveyor-based systems. Key Features o Adjustable Hard Stop for precise stroke distance. o Adjustable stroke speed with cushioned contact. o PID Digital Temperature Control. o Two Hand Start Buttons. o Equipped for Quick Change tooling. o Easy rotational adjustment of thermal tooling to align with fixture. o Dowel pins in base for repeatable change out of fixturing. o 3-Point leveling of thermal tooling to fixture. o Available in various heights to accommodate tall or deep parts.

Suppliers

Company
Product
Description
Supplier Links
Thermal Assembly Press - Mini H Frame - Thermal Press International, Inc.
Livermore, CA, USA
Thermal Assembly Press
Mini H Frame
Thermal Assembly Press Mini H Frame
For heat staking, swaging, sealing, insertion, film/filter sealing/welding, heat seal connectors, hot bar soldering, and many other precision assembly processes. The Mini H Frame (Model MH1650) is a cost-effective solution for smaller applications, while not sacrificing any flexibility of a more advanced H-Frame Thermal Press. Its robust frame design can maintain planarity between its thermal tooling and fixturing below, even under load! Just like all of our Thermal Press systems, it is fully self-contained and can easily sit on most work benches or tables. It can also be easily adapted to be integrated with existing Automation Lines including Pallet Transfer and Conveyor-based systems. Key Features o Adjustable Hard Stop for precise stroke distance. o Adjustable stroke speed with cushioned contact. o PID Digital Temperature Control. o Two Hand Start Buttons. o Equipped for Quick Change tooling. o Easy rotational adjustment of thermal tooling to align with fixture. o Dowel pins in base for repeatable change out of fixturing. o 3-Point leveling of thermal tooling to fixture. o Available in various heights to accommodate tall or deep parts.

For heat staking, swaging, sealing, insertion, film/filter sealing/welding, heat seal connectors, hot bar soldering, and many other precision assembly processes.

The Mini H Frame (Model MH1650) is a cost-effective solution for smaller applications, while not sacrificing any flexibility of a more advanced H-Frame Thermal Press. Its robust frame design can maintain planarity between its thermal tooling and fixturing below, even under load! Just like all of our Thermal Press systems, it is fully self-contained and can easily sit on most work benches or tables.

It can also be easily adapted to be integrated with existing Automation Lines including Pallet Transfer and Conveyor-based systems.

Key Features

o Adjustable Hard Stop for precise stroke distance.

o Adjustable stroke speed with cushioned contact.

o PID Digital Temperature Control.

o Two Hand Start Buttons.

o Equipped for Quick Change tooling.

o Easy rotational adjustment of thermal tooling to align with fixture.

o Dowel pins in base for repeatable change out of fixturing.

o 3-Point leveling of thermal tooling to fixture.

o Available in various heights to accommodate tall or deep parts.

Supplier's Site

Technical Specifications

  Thermal Press International, Inc.
Product Category Plastic Welding and Assembly Equipment
Product Number Mini H Frame
Product Name Thermal Assembly Press
Equipment Type Complete System
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Assembly Press - Large Format C Frame - Thermal Press International, Inc.
Thermal Press International, Inc.
Specs
Equipment Type Complete System
Process Capability Thermal Press
View Details
Plastic Welding Extrusion Welders - FUSION 3 Extrusion Welder (230 V /  4 - 5 mm) - Leister USA
Specs
Equipment Type Gun / Iron
Material Capability Plastic
AC Input Voltage 208-230/240V_60Hz
View Details
Generator 20 kHz - AGM20-1000P-230-B1 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction
AC Input Voltage 208-230/240V_60Hz
View Details
Plastic Extrusion Welding Gun - STARGUN R - SB 50 - Ritmo America, LLC
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Plastic Extrusion
Features Portable
View Details