Thermal Press International, Inc. Thermal Assembly Press H Frame

Description
For heat staking, swaging, sealing, insertion, film/filter sealing/welding, heat seal connectors, hot bar soldering, and many other precision assembly processes. The H Series Thermal Press provides higher forces for more demanding applications. The stout H-frame design will maintain planarity even during very high forces applied throughout the machines’ cycle. The H-Series Thermal Press will fit on a standard work bench. The H-Series easily integrates into existing Automation Lines, Pallet Transfer, and Conveyor-based systems. Thermal Press is the industry leading standard in the engineering of robust precision machines and thermal assembly systems used for; heat staking, swaging, sealing, insertion, film/filter sealing/welding, heat seal connectors, hot bar soldering, and many other precision assembly processes. Key Features Robust “H-Frame” Design for Higher Force Applications Configurable in various heights and widths to accommodate tall &/or deep parts Standard 4′ Stroke with Adjustable Hard Stop Available in Force Ranges from 500 lbs to 3 Tons All systems are equipped with Quick Change tooling features Standard 4′ Stroke with Adjustable Hard Stop Base and Actuator include features for repeatable change out of tooling packages (Hot or Cold) without any re-alignments Programmable Velocity Control for Precise Actuation (Travel) Speed HMI Color Touchscreen for Operation, Setup and Machine Controls (multiple password protection levels) Recipe Storage via HMI Touchscreen Integrated Digital PID Temperature Controls (Multi-Zone) Precision Regulators & Digital Pressure Controls (with Power Boost Option) Integrated Digital Timers, Counters and Linear Positional Data Programmable Alarms (Operational Lockout on all parameters) Two Hand Start Buttons with Anti-Tie Down Safety Circuitry OSHA, CE, NFPE and NEC compliant All systems are equipped with Quick Change tooling features 3-Point leveling of thermal tooling to fixture Test Ports for easy calibration & validations Easy rotational adjustment of thermal tooling to align with parts/fixtures
Datasheet
Description
For heat staking, swaging, sealing, insertion, film/filter sealing/welding, heat seal connectors, hot bar soldering, and many other precision assembly processes. The H Series Thermal Press provides higher forces for more demanding applications. The stout H-frame design will maintain planarity even during very high forces applied throughout the machines’ cycle. The H-Series Thermal Press will fit on a standard work bench. The H-Series easily integrates into existing Automation Lines, Pallet Transfer, and Conveyor-based systems. Thermal Press is the industry leading standard in the engineering of robust precision machines and thermal assembly systems used for; heat staking, swaging, sealing, insertion, film/filter sealing/welding, heat seal connectors, hot bar soldering, and many other precision assembly processes. Key Features Robust “H-Frame” Design for Higher Force Applications Configurable in various heights and widths to accommodate tall &/or deep parts Standard 4′ Stroke with Adjustable Hard Stop Available in Force Ranges from 500 lbs to 3 Tons All systems are equipped with Quick Change tooling features Standard 4′ Stroke with Adjustable Hard Stop Base and Actuator include features for repeatable change out of tooling packages (Hot or Cold) without any re-alignments Programmable Velocity Control for Precise Actuation (Travel) Speed HMI Color Touchscreen for Operation, Setup and Machine Controls (multiple password protection levels) Recipe Storage via HMI Touchscreen Integrated Digital PID Temperature Controls (Multi-Zone) Precision Regulators & Digital Pressure Controls (with Power Boost Option) Integrated Digital Timers, Counters and Linear Positional Data Programmable Alarms (Operational Lockout on all parameters) Two Hand Start Buttons with Anti-Tie Down Safety Circuitry OSHA, CE, NFPE and NEC compliant All systems are equipped with Quick Change tooling features 3-Point leveling of thermal tooling to fixture Test Ports for easy calibration & validations Easy rotational adjustment of thermal tooling to align with parts/fixtures
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Assembly Press - H Frame - Thermal Press International, Inc.
Livermore, CA, USA
Thermal Assembly Press
H Frame
Thermal Assembly Press H Frame
For heat staking, swaging, sealing, insertion, film/filter sealing/welding, heat seal connectors, hot bar soldering, and many other precision assembly processes. The H Series Thermal Press provides higher forces for more demanding applications. The stout H-frame design will maintain planarity even during very high forces applied throughout the machines’ cycle. The H-Series Thermal Press will fit on a standard work bench. The H-Series easily integrates into existing Automation Lines, Pallet Transfer, and Conveyor-based systems. Thermal Press is the industry leading standard in the engineering of robust precision machines and thermal assembly systems used for; heat staking, swaging, sealing, insertion, film/filter sealing/welding, heat seal connectors, hot bar soldering, and many other precision assembly processes. Key Features Robust “H-Frame” Design for Higher Force Applications Configurable in various heights and widths to accommodate tall &/or deep parts Standard 4′ Stroke with Adjustable Hard Stop Available in Force Ranges from 500 lbs to 3 Tons All systems are equipped with Quick Change tooling features Standard 4′ Stroke with Adjustable Hard Stop Base and Actuator include features for repeatable change out of tooling packages (Hot or Cold) without any re-alignments Programmable Velocity Control for Precise Actuation (Travel) Speed HMI Color Touchscreen for Operation, Setup and Machine Controls (multiple password protection levels) Recipe Storage via HMI Touchscreen Integrated Digital PID Temperature Controls (Multi-Zone) Precision Regulators & Digital Pressure Controls (with Power Boost Option) Integrated Digital Timers, Counters and Linear Positional Data Programmable Alarms (Operational Lockout on all parameters) Two Hand Start Buttons with Anti-Tie Down Safety Circuitry OSHA, CE, NFPE and NEC compliant All systems are equipped with Quick Change tooling features 3-Point leveling of thermal tooling to fixture Test Ports for easy calibration & validations Easy rotational adjustment of thermal tooling to align with parts/fixtures

For heat staking, swaging, sealing, insertion, film/filter sealing/welding, heat seal connectors, hot bar soldering, and many other precision assembly processes.

The H Series Thermal Press provides higher forces for more demanding applications. The stout H-frame design will maintain planarity even during very high forces applied throughout the machines’ cycle. The H-Series Thermal Press will fit on a standard work bench. The H-Series easily integrates into existing Automation Lines, Pallet Transfer, and Conveyor-based systems.

Thermal Press is the industry leading standard in the engineering of robust precision machines and thermal assembly systems used for; heat staking, swaging, sealing, insertion, film/filter sealing/welding, heat seal connectors, hot bar soldering, and many other precision assembly processes.

Key Features

  • Robust “H-Frame” Design for Higher Force Applications
  • Configurable in various heights and widths to accommodate tall &/or deep parts
  • Standard 4″ Stroke with Adjustable Hard Stop
  • Available in Force Ranges from 500 lbs to 3 Tons
  • All systems are equipped with Quick Change tooling features
  • Standard 4″ Stroke with Adjustable Hard Stop
  • Base and Actuator include features for repeatable change out of tooling packages (Hot or Cold) without any re-alignments
  • Programmable Velocity Control for Precise Actuation (Travel) Speed
  • HMI Color Touchscreen for Operation, Setup and Machine Controls (multiple password protection levels)
  • Recipe Storage via HMI Touchscreen
  • Integrated Digital PID Temperature Controls (Multi-Zone)
  • Precision Regulators & Digital Pressure Controls (with Power Boost Option)
  • Integrated Digital Timers, Counters and Linear Positional Data
  • Programmable Alarms (Operational Lockout on all parameters)
  • Two Hand Start Buttons with Anti-Tie Down Safety Circuitry
  • OSHA, CE, NFPE and NEC compliant
  • All systems are equipped with Quick Change tooling features
  • 3-Point leveling of thermal tooling to fixture
  • Test Ports for easy calibration & validations
  • Easy rotational adjustment of thermal tooling to align with parts/fixtures
Supplier's Site Datasheet

Technical Specifications

  Thermal Press International, Inc.
Product Category Plastic Welding and Assembly Equipment
Product Number H Frame
Product Name Thermal Assembly Press
Equipment Type Complete System
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Equipment Type Complete System
Process Capability Ultrasonic / Linear Friction
Features Settings recall or automation; Dynamic Process Controller
View Details
Specs
Equipment Type Gun / Iron
Process Capability Ultrasonic / Linear Friction
View Details
Thermal Assembly Press - Manual (Hand Press) - Thermal Press International, Inc.
Thermal Press International, Inc.
Specs
Equipment Type Complete System
Process Capability Thermal Press
View Details
Plastic Welding Hand Tools - TRIAC AT (230 V) - Leister USA
Specs
Equipment Type Gun / Iron
Process Capability 0
Material Capability Plastic
View Details