The Optidew Dewpoint Hygrometer uses fundamental optical dewpoint measurement to provide drift-free long-term performance. It offers a wide measurement range of -76 to +194°F dewpoint (or 0.5 to 100% relative humidity) at temperatures from -40 to +194°F. Optidew provides two linear 4 - 20 mA outputs in addition to serial communication, allowing set-up and monitoring by a suitable computer or PLC system or via Optidew's own logging software. An adjustable dry alarm contact means that Optidew can be used for direct process control.
| The Kahn Companies | |
|---|---|
| Product Category | Moisture Meters |
| Product Number | Optidew |
| Product Name | Dewpoint and RH Hygrometer |
| Technology | ChillMirror; Peltier Cooler |
| Application | Moisture / Water Content in Gases / Air |
| Features | Datalogger |
| Variables Measured | Relative Humidity; Absolute Humidity; Moisture Content; DewPoint; Temperature |
| Form Factor | Transmitter; Meter (optional feature); Instrument |