The Kahn Companies Hygrometer Easidew

Description
A panel-mounted hygrometer designed for continuous on-line moisture measurement from -148° to +68°F (-100° to +20°C) dewpoint. Applications include dewpoint monitoring of non-flammable process gases such as air, nitrogen, sulfur hexafluoride, carbon dioxide, helium or argon in a variety of industries: heat treating, pharmaceutical, food and beverage, utilities, semiconductors and many other manufacturing applications. The Kahn Easidew Hygrometer consists of a digital display with integral signal conditioning board, ceramic dewpoint sensor and an interconnecting cable. The sensor can be installed directly in the gas line or in a separate sampling gas stream by utilizing the optional sensor block. The display can be easily mounted in a control panel or other appropriate location. Two independent, adjustable set-point relays (opional third relay) are included which can be used to provide an operator alarm should the dewpoint exceed user programmable limits. For systems that use PLCs or other controllers, a 4-20 mA scalable, linear output is provided as standard. The digital display mounts in a 1/8 DIN cutout. It features a large, easily readable indicator with programmable brightness. Engineering units offered include °F and °C dewpoint and pressure compensated PPMv. Dual Alarm Relays & Scalable 4-20 mA Output • PPMV Pressure Compensated Readout • Multiple Engineering Unit Display • High Accuracy and Repeatability • NEMA 4 Sensor Housing • Digital Signal Processing • Interchangeable Sensors • NIST Traceability • Digital Display
Datasheet
Description
A panel-mounted hygrometer designed for continuous on-line moisture measurement from -148° to +68°F (-100° to +20°C) dewpoint. Applications include dewpoint monitoring of non-flammable process gases such as air, nitrogen, sulfur hexafluoride, carbon dioxide, helium or argon in a variety of industries: heat treating, pharmaceutical, food and beverage, utilities, semiconductors and many other manufacturing applications. The Kahn Easidew Hygrometer consists of a digital display with integral signal conditioning board, ceramic dewpoint sensor and an interconnecting cable. The sensor can be installed directly in the gas line or in a separate sampling gas stream by utilizing the optional sensor block. The display can be easily mounted in a control panel or other appropriate location. Two independent, adjustable set-point relays (opional third relay) are included which can be used to provide an operator alarm should the dewpoint exceed user programmable limits. For systems that use PLCs or other controllers, a 4-20 mA scalable, linear output is provided as standard. The digital display mounts in a 1/8 DIN cutout. It features a large, easily readable indicator with programmable brightness. Engineering units offered include °F and °C dewpoint and pressure compensated PPMv. Dual Alarm Relays & Scalable 4-20 mA Output • PPMV Pressure Compensated Readout • Multiple Engineering Unit Display • High Accuracy and Repeatability • NEMA 4 Sensor Housing • Digital Signal Processing • Interchangeable Sensors • NIST Traceability • Digital Display
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hygrometer - Easidew - The Kahn Companies
Wethersfield, CT, USA
Hygrometer
Easidew
Hygrometer Easidew
A panel-mounted hygrometer designed for continuous on-line moisture measurement from -148° to +68°F (-100° to +20°C) dewpoint. Applications include dewpoint monitoring of non-flammable process gases such as air, nitrogen, sulfur hexafluoride, carbon dioxide, helium or argon in a variety of industries: heat treating, pharmaceutical, food and beverage, utilities, semiconductors and many other manufacturing applications. The Kahn Easidew Hygrometer consists of a digital display with integral signal conditioning board, ceramic dewpoint sensor and an interconnecting cable. The sensor can be installed directly in the gas line or in a separate sampling gas stream by utilizing the optional sensor block. The display can be easily mounted in a control panel or other appropriate location. Two independent, adjustable set-point relays (opional third relay) are included which can be used to provide an operator alarm should the dewpoint exceed user programmable limits. For systems that use PLCs or other controllers, a 4-20 mA scalable, linear output is provided as standard. The digital display mounts in a 1/8 DIN cutout. It features a large, easily readable indicator with programmable brightness. Engineering units offered include °F and °C dewpoint and pressure compensated PPMv. Dual Alarm Relays & Scalable 4-20 mA Output • PPMV Pressure Compensated Readout • Multiple Engineering Unit Display • High Accuracy and Repeatability • NEMA 4 Sensor Housing • Digital Signal Processing • Interchangeable Sensors • NIST Traceability • Digital Display

A panel-mounted hygrometer designed for continuous on-line moisture measurement from -148° to +68°F (-100° to +20°C) dewpoint. Applications include dewpoint monitoring of non-flammable process gases such as air, nitrogen, sulfur hexafluoride, carbon dioxide, helium or argon in a variety of industries: heat treating, pharmaceutical, food and beverage, utilities, semiconductors and many other manufacturing applications.

The Kahn Easidew Hygrometer consists of a digital display with integral signal conditioning board, ceramic dewpoint sensor and an interconnecting cable. The sensor can be installed directly in the gas line or in a separate sampling gas stream by utilizing the optional sensor block. The display can be easily mounted in a control panel or other appropriate location. Two independent, adjustable set-point relays (opional third relay) are included which can be used to provide an operator alarm should the dewpoint exceed user programmable limits. For systems that use PLCs or other controllers, a 4-20 mA scalable, linear output is provided as standard. The digital display mounts in a 1/8 DIN cutout. It features a large, easily readable indicator with programmable brightness. Engineering units offered include °F and °C dewpoint and pressure compensated PPMv.

Dual Alarm Relays & Scalable 4-20 mA Output

• PPMV Pressure Compensated Readout

• Multiple Engineering Unit Display

• High Accuracy and Repeatability

• NEMA 4 Sensor Housing

• Digital Signal Processing

• Interchangeable Sensors

• NIST Traceability

• Digital Display

Supplier's Site Datasheet
Dewpoint Transmitter - Easidew - The Kahn Companies
Wethersfield, CT, USA
Dewpoint Transmitter
Easidew
Dewpoint Transmitter Easidew
A low cost, 2-wire, rugged dewpoint transmitter for continuous measurement of the moisture content of compressed air or process gas.

A low cost, 2-wire, rugged dewpoint transmitter for continuous measurement of the moisture content of compressed air or process gas.

Supplier's Site Datasheet
Intrinsically Safe Dewpoint Transmitter - Easidew - The Kahn Companies
Wethersfield, CT, USA
Intrinsically Safe Dewpoint Transmitter
Easidew
Intrinsically Safe Dewpoint Transmitter Easidew
FM and CSA certified, low cost, 2-wire, intrinsically safe dewpoint transmitter for continuous measurement of the moisture content in hazardous area applications.

FM and CSA certified, low cost, 2-wire, intrinsically safe dewpoint transmitter for continuous measurement of the moisture content in hazardous area applications.

Supplier's Site Datasheet

Technical Specifications

  The Kahn Companies The Kahn Companies The Kahn Companies
Product Category Moisture Meters Moisture Meters Moisture Meters
Product Number Easidew Easidew Easidew
Product Name Hygrometer Dewpoint Transmitter Intrinsically Safe Dewpoint Transmitter
Application Moisture / Water Content in Gases / Air Moisture / Water Content in Gases / Air Moisture / Water Content in Gases / Air
Variables Measured DewPoint; Temperature Moisture Content; DewPoint Moisture Content; DewPoint
Form Factor Sensor; Transmitter; Meter; Instrument Transmitter Transmitter
Dew Point Range -148 to 68 F (-100 to 20 C) -148 to 68 F (-100 to 20 C) -148 to 68 F (-100 to 20 C)
Dew Point Accuracy 3.60 +/-F (2.00 +/-C) 3.60 +/-F (2.00 +/-C) 3.60 +/-F (2.00 +/-C)
Unlock Full Specs
to access all available technical data

Similar Products

Absolute Moisture Meter for Wood - PCE-WMH-3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Moisture Content
Form Factor Meter
View Details
Humidity, Moisture Sensors - 2330-LDH100-ND - DigiKey
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 185 F (-40 to 85 C)
Digital Outputs Analog Current
View Details
Electronic Hygrotherm With External Sensor ETF 012 - 01231.0-01 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
View Details