The Kahn Companies Portable Dynamometer 301-160

Description
Developed for performance testing of automotive diesel and gasoline engines, the Kahn Series 301 hydraulic dynamometer product line includes four models with capacities up to 1350 hp (1000 kW) and rotational speeds up to 7500 rpm. DESIGN BENEFITS Designed and built to meet the most demanding engine test requirements, the Kahn Series 301 dynamometers offer a number of important design benefits: Easy to install and to operate. Compact, portable design configuration permits direct, alignment-free installation on the engine flywheel housing. Nickel-aluminum-bron ze power elements provide superior resistance to cavitation and corrosion. Modular design permits quick and easy overhaul; mechanical seal can be replaced in less than one hour. Vaned power elements absorb full power in both directions of rotation. Positive sealing between water chamber and bearings permits starting under load and performing a full emergency shutdown under load down to zero speed. Capable of operating in horizontal and vertical attitude positions.
Datasheet
Description
Developed for performance testing of automotive diesel and gasoline engines, the Kahn Series 301 hydraulic dynamometer product line includes four models with capacities up to 1350 hp (1000 kW) and rotational speeds up to 7500 rpm. DESIGN BENEFITS Designed and built to meet the most demanding engine test requirements, the Kahn Series 301 dynamometers offer a number of important design benefits: Easy to install and to operate. Compact, portable design configuration permits direct, alignment-free installation on the engine flywheel housing. Nickel-aluminum-bron ze power elements provide superior resistance to cavitation and corrosion. Modular design permits quick and easy overhaul; mechanical seal can be replaced in less than one hour. Vaned power elements absorb full power in both directions of rotation. Positive sealing between water chamber and bearings permits starting under load and performing a full emergency shutdown under load down to zero speed. Capable of operating in horizontal and vertical attitude positions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Dynamometer - 301-160 - The Kahn Companies
Wethersfield, CT, USA
Portable Dynamometer
301-160
Portable Dynamometer 301-160
Developed for performance testing of automotive diesel and gasoline engines, the Kahn Series 301 hydraulic dynamometer product line includes four models with capacities up to 1350 hp (1000 kW) and rotational speeds up to 7500 rpm. DESIGN BENEFITS Designed and built to meet the most demanding engine test requirements, the Kahn Series 301 dynamometers offer a number of important design benefits: Easy to install and to operate. Compact, portable design configuration permits direct, alignment-free installation on the engine flywheel housing. Nickel-aluminum-bron ze power elements provide superior resistance to cavitation and corrosion. Modular design permits quick and easy overhaul; mechanical seal can be replaced in less than one hour. Vaned power elements absorb full power in both directions of rotation. Positive sealing between water chamber and bearings permits starting under load and performing a full emergency shutdown under load down to zero speed. Capable of operating in horizontal and vertical attitude positions.

Developed for performance testing of automotive diesel
and gasoline engines, the Kahn Series 301 hydraulic
dynamometer product line includes four models with
capacities up to 1350 hp (1000 kW) and rotational
speeds up to 7500 rpm.

DESIGN BENEFITS
Designed and built to meet the most demanding engine
test requirements, the Kahn Series 301 dynamometers
offer a number of important design benefits:

  • Easy to install and to operate.
  • Compact, portable design configuration permits direct, alignment-free installation on the engine flywheel housing.
  • Nickel-aluminum-bronze power elements provide superior resistance to cavitation and corrosion.
  • Modular design permits quick and easy overhaul; mechanical seal can be replaced in less than one hour.
  • Vaned power elements absorb full power in both directions of rotation.
  • Positive sealing between water chamber and bearings permits starting under load and performing a full emergency shutdown under load down to zero speed.
  • Capable of operating in horizontal and vertical attitude positions.
Supplier's Site Datasheet

Technical Specifications

  The Kahn Companies
Product Category Dynamometers
Product Number 301-160
Product Name Portable Dynamometer
Technology Hydraulic / Water Brake
Application Automotive; Gas / Diesel Engines
Mounting Adjustable / Trunnion Mount; Portable
Cooling Water
Interface Separate Controller
Unlock Full Specs
to access all available technical data

Similar Products

Dynamometer - X-CF805T - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Technology Hysteresis
Interface Computer; RS232,RS485
View Details
Engine Dyno Drive -  - Unico, Inc.
Specs
Technology AC
Application Automotive; Transmissions
Interface Computer; Modem / Remote Control
View Details
Small Motor Dynamometer - 90407 - Sensor Developments, Inc.
Sensor Developments, Inc.
Specs
Application Motors
Torque 138 In-lbs (159 kg-cm)
Rotary Speed 4000 rpm
View Details