Greenlee Textron, Inc. Cable Tester TV220

Description
12 INCH W X 3.5 INCH D X 10 INCH H SIZE 50 TO 60 HZ FREQUENCY RATING LARGE BACKLIGHT 7.2 INCH DIAGONAL HIGH CONTRAST (640 X 440) LCD DISPLAY TYPE CE APPROVAL CATV, DIGITAL BROADBAND COAXIAL APPLICATION 9-PIN D TYPE CONNECTOR TYPE 110/220/240 VAC, 9/16 VDC VOLTAGE RATING 1 AMPERE CURRENT RATING -10 TO 40 DEG C OPERATING TEMPERATURE INTERNAL LITHIUM-ION RECHARGEABLE (2.4 AH) BATTERY TYPE 10.8 V BATTERY VOLTAGE CABLESCOUT[TM] BRAND
Datasheet
Description
12 INCH W X 3.5 INCH D X 10 INCH H SIZE 50 TO 60 HZ FREQUENCY RATING LARGE BACKLIGHT 7.2 INCH DIAGONAL HIGH CONTRAST (640 X 440) LCD DISPLAY TYPE CE APPROVAL CATV, DIGITAL BROADBAND COAXIAL APPLICATION 9-PIN D TYPE CONNECTOR TYPE 110/220/240 VAC, 9/16 VDC VOLTAGE RATING 1 AMPERE CURRENT RATING -10 TO 40 DEG C OPERATING TEMPERATURE INTERNAL LITHIUM-ION RECHARGEABLE (2.4 AH) BATTERY TYPE 10.8 V BATTERY VOLTAGE CABLESCOUT[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tester - TV220 - Greenlee Textron, Inc.
Rockford, IL, USA
Cable Tester
TV220
Cable Tester TV220
12 INCH W X 3.5 INCH D X 10 INCH H SIZE 50 TO 60 HZ FREQUENCY RATING LARGE BACKLIGHT 7.2 INCH DIAGONAL HIGH CONTRAST (640 X 440) LCD DISPLAY TYPE CE APPROVAL CATV, DIGITAL BROADBAND COAXIAL APPLICATION 9-PIN D TYPE CONNECTOR TYPE 110/220/240 VAC, 9/16 VDC VOLTAGE RATING 1 AMPERE CURRENT RATING -10 TO 40 DEG C OPERATING TEMPERATURE INTERNAL LITHIUM-ION RECHARGEABLE (2.4 AH) BATTERY TYPE 10.8 V BATTERY VOLTAGE CABLESCOUT[TM] BRAND
  • 12 INCH W X 3.5 INCH D X 10 INCH H SIZE
  • 50 TO 60 HZ FREQUENCY RATING
  • LARGE BACKLIGHT 7.2 INCH DIAGONAL HIGH CONTRAST (640 X 440) LCD DISPLAY TYPE
  • CE APPROVAL
  • CATV, DIGITAL BROADBAND COAXIAL APPLICATION
  • 9-PIN D TYPE CONNECTOR TYPE
  • 110/220/240 VAC, 9/16 VDC VOLTAGE RATING
  • 1 AMPERE CURRENT RATING
  • -10 TO 40 DEG C OPERATING TEMPERATURE
  • INTERNAL LITHIUM-ION RECHARGEABLE (2.4 AH) BATTERY TYPE
  • 10.8 V BATTERY VOLTAGE
  • CABLESCOUT[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Cable Testers
Product Number TV220
Product Name Cable Tester
Cable Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Cable Detector - PCE-160 CB - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Configuration Handheld
Test Features Fault Locator
View Details
Cable Fault Locator - 10101-51400 - Greenlee Textron, Inc.
Specs
Cable Twisted Pair
Test Features Fault Locator
View Details
Rack Mount Short haul Submarine Cable Test Set - Short Haul Submarine Cable Test - Tinsley Precision Instruments
Specs
Configuration Benchtop
Test Features Capacitors; Resistors
Test Resistance 0.2000 to 100000 ohms
View Details