Greenlee Textron, Inc. Telephone Test Set TM-700I

Description
32 STORED NUMBER LENGTH 0 TO 50 DEG C OPERATING TEMPERATURE AA/LR6 BATTERY TYPE PULSE, TONE DIALING TYPE 10 STORED NUMBERS TELE-MATE[R] BRAND OVERALL DIMENSION 9.25 INCH L X 2.5 INCH W X 3.25 INCH H LINE VOLTAGE RATING 110 VDC LOOP CURRENT RATING 125 MILLIAMPERE INCLUDES HEADSET APPLICATION HIGH-IMPEDANCE MONITOR, LCD, SMART INTERCOM, CALLING LINE ID, PAIR TRACING TONER, DTMF DECODING, MULT
Datasheet
Description
32 STORED NUMBER LENGTH 0 TO 50 DEG C OPERATING TEMPERATURE AA/LR6 BATTERY TYPE PULSE, TONE DIALING TYPE 10 STORED NUMBERS TELE-MATE[R] BRAND OVERALL DIMENSION 9.25 INCH L X 2.5 INCH W X 3.25 INCH H LINE VOLTAGE RATING 110 VDC LOOP CURRENT RATING 125 MILLIAMPERE INCLUDES HEADSET APPLICATION HIGH-IMPEDANCE MONITOR, LCD, SMART INTERCOM, CALLING LINE ID, PAIR TRACING TONER, DTMF DECODING, MULT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telephone Test Set - TM-700I - Greenlee Textron, Inc.
Rockford, IL, USA
Telephone Test Set
TM-700I
Telephone Test Set TM-700I
32 STORED NUMBER LENGTH 0 TO 50 DEG C OPERATING TEMPERATURE AA/LR6 BATTERY TYPE PULSE, TONE DIALING TYPE 10 STORED NUMBERS TELE-MATE[R] BRAND OVERALL DIMENSION 9.25 INCH L X 2.5 INCH W X 3.25 INCH H LINE VOLTAGE RATING 110 VDC LOOP CURRENT RATING 125 MILLIAMPERE INCLUDES HEADSET APPLICATION HIGH-IMPEDANCE MONITOR, LCD, SMART INTERCOM, CALLING LINE ID, PAIR TRACING TONER, DTMF DECODING, MULT
  • 32 STORED NUMBER LENGTH
  • 0 TO 50 DEG C OPERATING TEMPERATURE
  • AA/LR6 BATTERY TYPE
  • PULSE, TONE DIALING TYPE
  • 10 STORED NUMBERS
  • TELE-MATE[R] BRAND
  • OVERALL DIMENSION 9.25 INCH L X 2.5 INCH W X 3.25 INCH H
  • LINE VOLTAGE RATING 110 VDC
  • LOOP CURRENT RATING 125 MILLIAMPERE
  • INCLUDES HEADSET
  • APPLICATION HIGH-IMPEDANCE MONITOR, LCD, SMART INTERCOM, CALLING LINE ID, PAIR TRACING TONER, DTMF DECODING, MULT
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Cable Testers
Product Number TM-700I
Product Name Telephone Test Set
Unlock Full Specs
to access all available technical data

Similar Products

Cable Detector - PCE-160 CB - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Configuration Handheld
Test Features Fault Locator
View Details
DB-9 Pocketester™ - Model 51 - Data Connect Enterprise, Inc.
Data Connect Enterprise, Inc.
Specs
Configuration Handheld
Cable Serial; DB-9
Test Points 7
View Details
SMPTE Tester - SMPTE-304TS - Belden Inc.
Specs
Cable SMPTE Tester
View Details