Greenlee Textron, Inc. Knockout Punch SP-LOCK

Description
ROUND TYPE CARBON STEEL, BLACK OXIDE COATED MATERIAL 10 GAUGE MILD STEEL CAPACITY SPEED PUNCH USED ON MODEL/BRAND STANDARD THREADED PUNCHES USED ON ITEM 7212SP, 745SP USED ON ITEM PART NO 3/4 TO 2 INCH CONDUIT/PIPE SIZE SPEED PUNCH[R] BRAND DIAMETER 1.75 INCH APPLICATION PUNCHING CONDUIT SIZED HOLES IN MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC
Datasheet
Description
ROUND TYPE CARBON STEEL, BLACK OXIDE COATED MATERIAL 10 GAUGE MILD STEEL CAPACITY SPEED PUNCH USED ON MODEL/BRAND STANDARD THREADED PUNCHES USED ON ITEM 7212SP, 745SP USED ON ITEM PART NO 3/4 TO 2 INCH CONDUIT/PIPE SIZE SPEED PUNCH[R] BRAND DIAMETER 1.75 INCH APPLICATION PUNCHING CONDUIT SIZED HOLES IN MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knockout Punch - SP-LOCK - Greenlee Textron, Inc.
Rockford, IL, USA
Knockout Punch
SP-LOCK
Knockout Punch SP-LOCK
ROUND TYPE CARBON STEEL, BLACK OXIDE COATED MATERIAL 10 GAUGE MILD STEEL CAPACITY SPEED PUNCH USED ON MODEL/BRAND STANDARD THREADED PUNCHES USED ON ITEM 7212SP, 745SP USED ON ITEM PART NO 3/4 TO 2 INCH CONDUIT/PIPE SIZE SPEED PUNCH[R] BRAND DIAMETER 1.75 INCH APPLICATION PUNCHING CONDUIT SIZED HOLES IN MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC
  • ROUND TYPE
  • CARBON STEEL, BLACK OXIDE COATED MATERIAL
  • 10 GAUGE MILD STEEL CAPACITY
  • SPEED PUNCH USED ON MODEL/BRAND
  • STANDARD THREADED PUNCHES USED ON ITEM
  • 7212SP, 745SP USED ON ITEM PART NO
  • 3/4 TO 2 INCH CONDUIT/PIPE SIZE
  • SPEED PUNCH[R] BRAND
  • DIAMETER 1.75 INCH
  • APPLICATION PUNCHING CONDUIT SIZED HOLES IN MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number SP-LOCK
Product Name Knockout Punch
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Number & Letter Punch Sets - 8754749 - RS Components, Ltd.
Specs
Type Number & Letter Punch Sets
View Details
Drift Punch - 66344 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Drift Punch
Overall Length 11 inch (279 mm)
View Details
2 suppliers
Round Hole Punch - RHP Series - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Shapes Round
Shank Diameter 0.6250 to 1.69 inch (15.87 to 42.86 mm)
View Details
Knockout Punch - 721E-18.6 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Ejector
View Details