Greenlee Textron, Inc. Multimeter PDMM-20

Description
DIGITAL TYPE 0.5 PERCENT DC VOLTAGE, 1.5 PERCENT AC VOLTAGE, 1 PERCENT RESISTANCE ACCURACY LCD DISPLAY TYPE UL, CUL, CSA, CE APPROVAL (1) CR2032 3 V BATTERY TYPE CARRYING CASE INCLUSION AC/DC VOLTAGE, RESISTANCE, CAPACITANCE, FREQUENCY, CONTINUITY PARAMETER MEASURED 600 OHM, 6/60/600 KILO OHM, 6 MEGA OHM RESISTANCE RANGE 6/60/450 V AC VOLTAGE RANGE 6/60/450 V DC VOLTAGE RANGE 100/1000 NANOFARAD, 10/100 MILLIFARAD CAPACITANCE RANGE
Request a Quote Datasheet
Description
DIGITAL TYPE 0.5 PERCENT DC VOLTAGE, 1.5 PERCENT AC VOLTAGE, 1 PERCENT RESISTANCE ACCURACY LCD DISPLAY TYPE UL, CUL, CSA, CE APPROVAL (1) CR2032 3 V BATTERY TYPE CARRYING CASE INCLUSION AC/DC VOLTAGE, RESISTANCE, CAPACITANCE, FREQUENCY, CONTINUITY PARAMETER MEASURED 600 OHM, 6/60/600 KILO OHM, 6 MEGA OHM RESISTANCE RANGE 6/60/450 V AC VOLTAGE RANGE 6/60/450 V DC VOLTAGE RANGE 100/1000 NANOFARAD, 10/100 MILLIFARAD CAPACITANCE RANGE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeter - PDMM-20 - Greenlee Textron, Inc.
Rockford, IL, USA
Multimeter
PDMM-20
Multimeter PDMM-20
DIGITAL TYPE 0.5 PERCENT DC VOLTAGE, 1.5 PERCENT AC VOLTAGE, 1 PERCENT RESISTANCE ACCURACY LCD DISPLAY TYPE UL, CUL, CSA, CE APPROVAL (1) CR2032 3 V BATTERY TYPE CARRYING CASE INCLUSION AC/DC VOLTAGE, RESISTANCE, CAPACITANCE, FREQUENCY, CONTINUITY PARAMETER MEASURED 600 OHM, 6/60/600 KILO OHM, 6 MEGA OHM RESISTANCE RANGE 6/60/450 V AC VOLTAGE RANGE 6/60/450 V DC VOLTAGE RANGE 100/1000 NANOFARAD, 10/100 MILLIFARAD CAPACITANCE RANGE
  • DIGITAL TYPE
  • 0.5 PERCENT DC VOLTAGE, 1.5 PERCENT AC VOLTAGE, 1 PERCENT RESISTANCE ACCURACY
  • LCD DISPLAY TYPE
  • UL, CUL, CSA, CE APPROVAL
  • (1) CR2032 3 V BATTERY TYPE
  • CARRYING CASE INCLUSION
  • AC/DC VOLTAGE, RESISTANCE, CAPACITANCE, FREQUENCY, CONTINUITY PARAMETER MEASURED
  • 600 OHM, 6/60/600 KILO OHM, 6 MEGA OHM RESISTANCE RANGE
  • 6/60/450 V AC VOLTAGE RANGE
  • 6/60/450 V DC VOLTAGE RANGE
  • 100/1000 NANOFARAD, 10/100 MILLIFARAD CAPACITANCE RANGE
Supplier's Site Datasheet
Multimeters - PDMM-20-ND - DigiKey
Thief River Falls, MN, United States
Multimeters
PDMM-20-ND
Multimeters PDMM-20-ND
Auto Average Pocket Digital (DMM) Multimeter 4 Digit LCD Display Voltage, Resistance, Capacitance, Frequency Continuity Function Features Auto Off

Auto Average Pocket Digital (DMM) Multimeter 4 Digit LCD Display Voltage, Resistance, Capacitance, Frequency Continuity Function Features Auto Off

Buy Now Datasheet

Technical Specifications

  Greenlee Textron, Inc. DigiKey
Product Category Digital Multimeters Digital Multimeters
Product Number PDMM-20 PDMM-20-ND
Product Name Multimeter Multimeters
Form Factor Handheld Handheld
Measurement Type AC / DC
Special Measurement Types Continuity Check Continuity Check
Options & Features Battery powered Auto-ranging; Auto Off
Unlock Full Specs
to access all available technical data

Similar Products

Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
UT8802E 4.5 Digit Value-Series Bench Digital Multimeter - UT8802E - Uni-Trend US
Specs
Form Factor Bench top
Output Interface LAN
Standards and Certifications RoHS; CE Marking
View Details
Current Clamp - PCE-360 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Display Digits 4 Digits
View Details