Greenlee Textron, Inc. Cable Tester PA901066

Description
OPEN, CROSSED WIRES, SPLIT PAIRS TYPE 8.5 INCH L X 7.6 INCH W X 3 INCH H SIZE 320 FT CABLE LENGTH UTP, STP, RG58, RG59, RG6, RG6 QUAD, BELDEN 8281, RG8, RG11 COAXIAL CABLE CABLE TYPE TELEPHONE, DATA, LAN CABLE APPLICATION BNC CONNECTOR TYPE 9 V BATTERY VOLTAGE LAN PRONAVIGATOR[R] BRAND INCLUDES (2) RJ45 PATCH CORDS, (2) BNC COAXIAL CABLES, (2) CATV F TO BNC ADAPTERS, (1) BNC/BNC ADAPTER, (1) SHIELDED RJ45 COUPLER, (2) BELT CLIPS IN DURABLE CASE
Datasheet
Description
OPEN, CROSSED WIRES, SPLIT PAIRS TYPE 8.5 INCH L X 7.6 INCH W X 3 INCH H SIZE 320 FT CABLE LENGTH UTP, STP, RG58, RG59, RG6, RG6 QUAD, BELDEN 8281, RG8, RG11 COAXIAL CABLE CABLE TYPE TELEPHONE, DATA, LAN CABLE APPLICATION BNC CONNECTOR TYPE 9 V BATTERY VOLTAGE LAN PRONAVIGATOR[R] BRAND INCLUDES (2) RJ45 PATCH CORDS, (2) BNC COAXIAL CABLES, (2) CATV F TO BNC ADAPTERS, (1) BNC/BNC ADAPTER, (1) SHIELDED RJ45 COUPLER, (2) BELT CLIPS IN DURABLE CASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tester - PA901066 - Greenlee Textron, Inc.
Rockford, IL, USA
Cable Tester
PA901066
Cable Tester PA901066
OPEN, CROSSED WIRES, SPLIT PAIRS TYPE 8.5 INCH L X 7.6 INCH W X 3 INCH H SIZE 320 FT CABLE LENGTH UTP, STP, RG58, RG59, RG6, RG6 QUAD, BELDEN 8281, RG8, RG11 COAXIAL CABLE CABLE TYPE TELEPHONE, DATA, LAN CABLE APPLICATION BNC CONNECTOR TYPE 9 V BATTERY VOLTAGE LAN PRONAVIGATOR[R] BRAND INCLUDES (2) RJ45 PATCH CORDS, (2) BNC COAXIAL CABLES, (2) CATV F TO BNC ADAPTERS, (1) BNC/BNC ADAPTER, (1) SHIELDED RJ45 COUPLER, (2) BELT CLIPS IN DURABLE CASE
  • OPEN, CROSSED WIRES, SPLIT PAIRS TYPE
  • 8.5 INCH L X 7.6 INCH W X 3 INCH H SIZE
  • 320 FT CABLE LENGTH
  • UTP, STP, RG58, RG59, RG6, RG6 QUAD, BELDEN 8281, RG8, RG11 COAXIAL CABLE CABLE TYPE
  • TELEPHONE, DATA, LAN CABLE APPLICATION
  • BNC CONNECTOR TYPE
  • 9 V BATTERY VOLTAGE
  • LAN PRONAVIGATOR[R] BRAND
  • INCLUDES (2) RJ45 PATCH CORDS, (2) BNC COAXIAL CABLES, (2) CATV F TO BNC ADAPTERS, (1) BNC/BNC ADAPTER, (1) SHIELDED RJ45 COUPLER, (2) BELT CLIPS IN DURABLE CASE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Cable Testers
Product Number PA901066
Product Name Cable Tester
Cable Coaxial; Twisted Pair; Telephone, Data, LAN Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Fault Meter - PCE-CL 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Configuration Handheld
Test Features Fault Locator
View Details
DB-9 Pocketester™ - Model 51 - Data Connect Enterprise, Inc.
Data Connect Enterprise, Inc.
Specs
Configuration Handheld
Cable Serial; DB-9
Test Points 7
View Details
SMPTE Tester - SMPTE-304TS - Belden Inc.
Specs
Cable SMPTE Tester
View Details
Cable Tester - PA1573 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Cable Twisted Pair
View Details