Greenlee Textron, Inc. Screwdriver 0153-28C

Description
KEYSTONE, FLAT TYPE BLACK PHOSPHATE PLATED TIP FINISH 3 INCH OVERALL LENGTH 1-1/2 INCH SHANK LENGTH ROUND SHANK TYPE PRECISION MACHINED TIP PROCESS STUBBY STYLE BLACK, GREEN HANDLE COLOR 1/4 INCH TIP SIZE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE SOFT, CUSHIONED GRIP
Request a Quote Datasheet
Description
KEYSTONE, FLAT TYPE BLACK PHOSPHATE PLATED TIP FINISH 3 INCH OVERALL LENGTH 1-1/2 INCH SHANK LENGTH ROUND SHANK TYPE PRECISION MACHINED TIP PROCESS STUBBY STYLE BLACK, GREEN HANDLE COLOR 1/4 INCH TIP SIZE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE SOFT, CUSHIONED GRIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 0153-28C - Greenlee Textron, Inc.
Rockford, IL, USA
Screwdriver
0153-28C
Screwdriver 0153-28C
KEYSTONE, FLAT TYPE BLACK PHOSPHATE PLATED TIP FINISH 3 INCH OVERALL LENGTH 1-1/2 INCH SHANK LENGTH ROUND SHANK TYPE PRECISION MACHINED TIP PROCESS STUBBY STYLE BLACK, GREEN HANDLE COLOR 1/4 INCH TIP SIZE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE SOFT, CUSHIONED GRIP
  • KEYSTONE, FLAT TYPE
  • BLACK PHOSPHATE PLATED TIP FINISH
  • 3 INCH OVERALL LENGTH
  • 1-1/2 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • PRECISION MACHINED TIP PROCESS
  • STUBBY STYLE
  • BLACK, GREEN HANDLE COLOR
  • 1/4 INCH TIP SIZE
  • APPLICABLE STANDARD ASME/ANSI
  • HANDLE TYPE SOFT, CUSHIONED GRIP
Supplier's Site Datasheet
Screw and Nut Drivers - 0153-28C-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
0153-28C-ND
Screw and Nut Drivers 0153-28C-ND
"1/4"" Slotted Screwdriver 3.00"" (76.0mm)"

"1/4"" Slotted Screwdriver 3.00"" (76.0mm)"

Buy Now Datasheet

Technical Specifications

  Greenlee Textron, Inc. DigiKey
Product Category Screwdrivers (hand tool) Screwdrivers (hand tool)
Product Number 0153-28C 0153-28C-ND
Product Name Screwdriver Screw and Nut Drivers
Type Stubby Screwdriver
Drive Type Cabinet; Slotted Slotted; Slotted
Drive Size 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2102 - WAGO
Specs
Drive Type T8; T10; T15; T20; T25; T30
View Details
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 0153-52C - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Drive Type Cabinet
Drive Size 0.2500 inch (6.35 mm)
Overall Length 10.12 inch (257 mm)
View Details
2 suppliers