Greenlee Textron, Inc. Cable Tester PA1594

Description
CONTINUITY, OPEN, SHORT TYPE AUDIO/VIDEO CABLE CABLE TYPE LED DISPLAY TYPE LAN CABLE, TELEPHONE APPLICATION RJ45 PATCH CORD, 75-OHM MALE TERMINATOR, F ADAPTER CONNECTOR TYPE 9 V BATTERY VOLTAGE CABLE-CHECK[TM] BRAND INCLUDES (2) RJ45 PATCH CORDS, 75-OHM MALE TERMINATOR, CABLE TV F FEMALE ADAPTER, RCA TO CATV F ADAPTER, 9 V BATTERY, DURABLE NYLON CARRYING CASE
Datasheet
Description
CONTINUITY, OPEN, SHORT TYPE AUDIO/VIDEO CABLE CABLE TYPE LED DISPLAY TYPE LAN CABLE, TELEPHONE APPLICATION RJ45 PATCH CORD, 75-OHM MALE TERMINATOR, F ADAPTER CONNECTOR TYPE 9 V BATTERY VOLTAGE CABLE-CHECK[TM] BRAND INCLUDES (2) RJ45 PATCH CORDS, 75-OHM MALE TERMINATOR, CABLE TV F FEMALE ADAPTER, RCA TO CATV F ADAPTER, 9 V BATTERY, DURABLE NYLON CARRYING CASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tester - PA1594 - Greenlee Textron, Inc.
Rockford, IL, USA
Cable Tester
PA1594
Cable Tester PA1594
CONTINUITY, OPEN, SHORT TYPE AUDIO/VIDEO CABLE CABLE TYPE LED DISPLAY TYPE LAN CABLE, TELEPHONE APPLICATION RJ45 PATCH CORD, 75-OHM MALE TERMINATOR, F ADAPTER CONNECTOR TYPE 9 V BATTERY VOLTAGE CABLE-CHECK[TM] BRAND INCLUDES (2) RJ45 PATCH CORDS, 75-OHM MALE TERMINATOR, CABLE TV F FEMALE ADAPTER, RCA TO CATV F ADAPTER, 9 V BATTERY, DURABLE NYLON CARRYING CASE
  • CONTINUITY, OPEN, SHORT TYPE
  • AUDIO/VIDEO CABLE CABLE TYPE
  • LED DISPLAY TYPE
  • LAN CABLE, TELEPHONE APPLICATION
  • RJ45 PATCH CORD, 75-OHM MALE TERMINATOR, F ADAPTER CONNECTOR TYPE
  • 9 V BATTERY VOLTAGE
  • CABLE-CHECK[TM] BRAND
  • INCLUDES (2) RJ45 PATCH CORDS, 75-OHM MALE TERMINATOR, CABLE TV F FEMALE ADAPTER, RCA TO CATV F ADAPTER, 9 V BATTERY, DURABLE NYLON CARRYING CASE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Cable Testers
Product Number PA1594
Product Name Cable Tester
Cable Twisted Pair; LAN Cable, Telephone
Unlock Full Specs
to access all available technical data

Similar Products

Cable Detector - PCE-LT 12 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Configuration Handheld
Test Features Fault Locator
View Details
Long Haul Submarine Cable Test Set - 5903 - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Configuration Floor-Standing
Test Features Capacitors; Resistors
Test Resistance 1 to 10000 ohms
View Details