Greenlee Textron, Inc. Cable Tester PA1543

Description
OPEN, CROSSED WIRES, SPLIT PAIRS TYPE 8.5 INCH L X 7.6 INCH W X 3 INCH H SIZE 320 FT CABLE LENGTH UTP, STP CABLE TYPE TELEPHONE, DATA, LAN CABLE APPLICATION BNC CONNECTOR TYPE 9 V BATTERY VOLTAGE LAN PRONAVIGATOR[R] BRAND INCLUDES (2) RJ45 PATCH CORDS, (2) BELT CLIPS
Datasheet
Description
OPEN, CROSSED WIRES, SPLIT PAIRS TYPE 8.5 INCH L X 7.6 INCH W X 3 INCH H SIZE 320 FT CABLE LENGTH UTP, STP CABLE TYPE TELEPHONE, DATA, LAN CABLE APPLICATION BNC CONNECTOR TYPE 9 V BATTERY VOLTAGE LAN PRONAVIGATOR[R] BRAND INCLUDES (2) RJ45 PATCH CORDS, (2) BELT CLIPS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tester - PA1543 - Greenlee Textron, Inc.
Rockford, IL, USA
Cable Tester
PA1543
Cable Tester PA1543
OPEN, CROSSED WIRES, SPLIT PAIRS TYPE 8.5 INCH L X 7.6 INCH W X 3 INCH H SIZE 320 FT CABLE LENGTH UTP, STP CABLE TYPE TELEPHONE, DATA, LAN CABLE APPLICATION BNC CONNECTOR TYPE 9 V BATTERY VOLTAGE LAN PRONAVIGATOR[R] BRAND INCLUDES (2) RJ45 PATCH CORDS, (2) BELT CLIPS
  • OPEN, CROSSED WIRES, SPLIT PAIRS TYPE
  • 8.5 INCH L X 7.6 INCH W X 3 INCH H SIZE
  • 320 FT CABLE LENGTH
  • UTP, STP CABLE TYPE
  • TELEPHONE, DATA, LAN CABLE APPLICATION
  • BNC CONNECTOR TYPE
  • 9 V BATTERY VOLTAGE
  • LAN PRONAVIGATOR[R] BRAND
  • INCLUDES (2) RJ45 PATCH CORDS, (2) BELT CLIPS
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Cable Testers
Product Number PA1543
Product Name Cable Tester
Cable Twisted Pair; Telephone, Data, LAN Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Fault Meter - PCE-CL 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Configuration Handheld
Test Features Fault Locator
View Details
Cable Tester - PA1577 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Cable Twisted Pair
View Details