Greenlee Textron, Inc. Masonry Bit MAS-3/8

Description
HAMMER TYPE CARBON STEEL (BODY), CARBIDE (TIP) MATERIAL HEXAGONAL SHANK TYPE HARDENED PROCESS 3/8 INCH DRILL SIZE APPLICATION STANDARD OR HAMMER DRILLS
Datasheet
Description
HAMMER TYPE CARBON STEEL (BODY), CARBIDE (TIP) MATERIAL HEXAGONAL SHANK TYPE HARDENED PROCESS 3/8 INCH DRILL SIZE APPLICATION STANDARD OR HAMMER DRILLS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit - MAS-3/8 - Greenlee Textron, Inc.
Rockford, IL, USA
Masonry Bit
MAS-3/8
Masonry Bit MAS-3/8
HAMMER TYPE CARBON STEEL (BODY), CARBIDE (TIP) MATERIAL HEXAGONAL SHANK TYPE HARDENED PROCESS 3/8 INCH DRILL SIZE APPLICATION STANDARD OR HAMMER DRILLS
  • HAMMER TYPE
  • CARBON STEEL (BODY), CARBIDE (TIP) MATERIAL
  • HEXAGONAL SHANK TYPE
  • HARDENED PROCESS
  • 3/8 INCH DRILL SIZE
  • APPLICATION STANDARD OR HAMMER DRILLS
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number MAS-3/8
Product Name Masonry Bit
Product Drill
Drill Type Masonry
Diameter 0.375 inch (9.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.122 inch (3.1 mm)
OAL 2.56 inch (65 mm)
Material High Speed Steel; Hss
View Details
Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB078UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Boring Bit - 149H2-4-5/8 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Shank 0.438 inch (11.1 mm)
OAL 6.25 inch (159 mm)
View Details