BATTERY POWERED TYPE
11.5 INCH L X 12.5 INCH H SIZE
120 V INPUT SUPPLY RATING
721-1/2 1/2 INCH CONDUIT SIZE SLUG BUSTER PUNCH, 14722 1/2 INCH CONDUIT SIZE DIE, 721-3/4 3/4 INCH CONDUIT SIZE SLUG BUSTER PUNCH, 124AV 3/4 INCH CONDUIT SIZE DIE, 721-1 1 INCH CONDUIT SIZE SLUG BUSTER PUNCH, 126AV 1 INCH CONDUIT SIZE DIE INCLUSIONS/FEATURES
6.7 TON CAPACITY
Greenlee Textron, Inc.
Done
Datasheet
Description
BATTERY POWERED TYPE
11.5 INCH L X 12.5 INCH H SIZE
120 V INPUT SUPPLY RATING
721-1/2 1/2 INCH CONDUIT SIZE SLUG BUSTER PUNCH, 14722 1/2 INCH CONDUIT SIZE DIE, 721-3/4 3/4 INCH CONDUIT SIZE SLUG BUSTER PUNCH, 124AV 3/4 INCH CONDUIT SIZE DIE, 721-1 1 INCH CONDUIT SIZE SLUG BUSTER PUNCH, 126AV 1 INCH CONDUIT SIZE DIE INCLUSIONS/FEATURES
6.7 TON CAPACITY
BATTERY POWERED TYPE
11.5 INCH L X 12.5 INCH H SIZE
120 V INPUT SUPPLY RATING
721-1/2 1/2 INCH CONDUIT SIZE SLUG BUSTER PUNCH, 14722 1/2 INCH CONDUIT SIZE DIE, 721-3/4 3/4 INCH CONDUIT SIZE SLUG BUSTER PUNCH, 124AV 3/4 INCH CONDUIT SIZE DIE, 721-1 1 INCH CONDUIT SIZE SLUG BUSTER PUNCH, 126AV 1 INCH CONDUIT SIZE DIE INCLUSIONS/FEATURES
6.7 TON CAPACITY
BATTERY POWERED TYPE
11.5 INCH L X 12.5 INCH H SIZE
120 V INPUT SUPPLY RATING
721-1/2 1/2 INCH CONDUIT SIZE SLUG BUSTER PUNCH, 14722 1/2 INCH CONDUIT SIZE DIE, 721-3/4 3/4 INCH CONDUIT SIZE SLUG BUSTER PUNCH, 124AV 3/4 INCH CONDUIT SIZE DIE, 721-1 1 INCH CONDUIT SIZE SLUG BUSTER PUNCH, 126AV 1 INCH CONDUIT SIZE DIE INCLUSIONS/FEATURES