Greenlee Textron, Inc. Flashlight FL2D

Description
RUGGED TYPE ANODIZED ALUMINUM BODY MATERIAL LED LAMP TYPE D BATTERY SIZE 2 BATTERY(S) YES BATTERY INCLUDED BATTERY LIFE 50000 HR BRIGHTNESS 85/30 LUMEN
Request a Quote Datasheet
Description
RUGGED TYPE ANODIZED ALUMINUM BODY MATERIAL LED LAMP TYPE D BATTERY SIZE 2 BATTERY(S) YES BATTERY INCLUDED BATTERY LIFE 50000 HR BRIGHTNESS 85/30 LUMEN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flashlight - FL2D - Greenlee Textron, Inc.
Rockford, IL, USA
Flashlight
FL2D
Flashlight FL2D
RUGGED TYPE ANODIZED ALUMINUM BODY MATERIAL LED LAMP TYPE D BATTERY SIZE 2 BATTERY(S) YES BATTERY INCLUDED BATTERY LIFE 50000 HR BRIGHTNESS 85/30 LUMEN
  • RUGGED TYPE
  • ANODIZED ALUMINUM BODY MATERIAL
  • LED LAMP TYPE
  • D BATTERY SIZE
  • 2 BATTERY(S)
  • YES BATTERY INCLUDED
  • BATTERY LIFE 50000 HR
  • BRIGHTNESS 85/30 LUMEN
Supplier's Site Datasheet
Flashlights - FL2D-ND - DigiKey
Thief River Falls, MN, United States
Flashlights
FL2D-ND
Flashlights FL2D-ND
"Flashlight Standard Style LED 30, 85 Lumens D (Requires 2) 10.70"" (271.8mm)"

"Flashlight Standard Style LED 30, 85 Lumens D (Requires 2) 10.70"" (271.8mm)"

Buy Now Datasheet

Technical Specifications

  Greenlee Textron, Inc. DigiKey
Product Category Flashlights Flashlights
Product Number FL2D FL2D-ND
Product Name Flashlight Flashlights
Power Source Battery Battery
Battery Size D D
Number of Batteries 2
Lamp Type LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 2554198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight
Lamp Type LED
View Details
Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Flashlights -  - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery
Battery Size AA; D
View Details
14.4V Cordless Flexible Floodlight - DW918 - DEWALT Industrial Tool Co.
Specs
Power Source Battery
Lamp Type HID
View Details