Greenlee Textron, Inc. Combination Drill and Tap DTAPM5C

Description
HIGH SPEED STEEL MATERIAL HEX SHANK TYPE 0.8 MM PITCH HARDENED PROCESS 1/4 INCH SHANK DIAMETER M5 TAP SIZE CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM
Datasheet
Description
HIGH SPEED STEEL MATERIAL HEX SHANK TYPE 0.8 MM PITCH HARDENED PROCESS 1/4 INCH SHANK DIAMETER M5 TAP SIZE CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Drill and Tap - DTAPM5C - Greenlee Textron, Inc.
Rockford, IL, USA
Combination Drill and Tap
DTAPM5C
Combination Drill and Tap DTAPM5C
HIGH SPEED STEEL MATERIAL HEX SHANK TYPE 0.8 MM PITCH HARDENED PROCESS 1/4 INCH SHANK DIAMETER M5 TAP SIZE CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM
  • HIGH SPEED STEEL MATERIAL
  • HEX SHANK TYPE
  • 0.8 MM PITCH
  • HARDENED PROCESS
  • 1/4 INCH SHANK DIAMETER
  • M5 TAP SIZE
  • CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number DTAPM5C
Product Name Combination Drill and Tap
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 212985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.059 inch (1.5 mm)
OAL 1.61 inch (41 mm)
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Super Speed Tip (SST)+ 135° Stub, Fractional -  - Walter Surface Technologies
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details
Auger Drill Bit - 66PT-1-1/8 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 1.125 inch (28.6 mm)
Shank Hex
View Details