Greenlee Textron, Inc. Combination Drill and Tap DTAP1/4-20

Description
10 GAUGE HIGH SPEED STEEL MATERIAL HEX SHANK TYPE NC THREAD SERIES 20 TPI HARDENED PROCESS 1/4 INCH SHANK DIAMETER 1/4 INCH TAP SIZE POINT TYPE SPLIT POINT WITH WEB THINNING CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM
Datasheet
Description
10 GAUGE HIGH SPEED STEEL MATERIAL HEX SHANK TYPE NC THREAD SERIES 20 TPI HARDENED PROCESS 1/4 INCH SHANK DIAMETER 1/4 INCH TAP SIZE POINT TYPE SPLIT POINT WITH WEB THINNING CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Drill and Tap - DTAP1/4-20 - Greenlee Textron, Inc.
Rockford, IL, USA
Combination Drill and Tap
DTAP1/4-20
Combination Drill and Tap DTAP1/4-20
10 GAUGE HIGH SPEED STEEL MATERIAL HEX SHANK TYPE NC THREAD SERIES 20 TPI HARDENED PROCESS 1/4 INCH SHANK DIAMETER 1/4 INCH TAP SIZE POINT TYPE SPLIT POINT WITH WEB THINNING CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM
  • 10 GAUGE HIGH SPEED STEEL MATERIAL
  • HEX SHANK TYPE
  • NC THREAD SERIES
  • 20 TPI
  • HARDENED PROCESS
  • 1/4 INCH SHANK DIAMETER
  • 1/4 INCH TAP SIZE
  • POINT TYPE SPLIT POINT WITH WEB THINNING
  • CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number DTAP1/4-20
Product Name Combination Drill and Tap
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.047 inch (1.2 mm)
OAL 1.50 inch (38 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
SST+ 135° Jobbers, Fractional for High Tensile Steel -  - Walter Surface Technologies
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Jobber
View Details
Masonry Bit - 84594 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Masonry
Diameter 0.375 inch (9.5 mm)
View Details