Greenlee Textron, Inc. Multimeter DML-54

Description
DIGITAL TYPE 0.1 PERCENT DC VOLTAGE, 0.5 PERCENT AC VOLTAGE, 0.2 PERCENT DC CURRENT, 0.6 PERCENT AC CURRENT, 0.1 PERCENT RESISTANCE ACCURACY BACKLIT DISPLAY TYPE UL, CSA, CE APPROVAL (1) 9 V BATTERY TYPE TEST LEAD, BEAD TEMPERATURE PROBE, PROTECTIVE BOOT, CARRYING CASE INCLUSION -58 TO 1832 DEG F TEMPERATURE RANGE AC/DC VOLTAGE, AC/DC CURRENT, RESISTANCE, CAPACITANCE, FREQUENCY, TEMPERATURE, CONTINUITY PARAMETER MEASURED 10 HZ TO 125 KHZ FREQUENCY RANGE 50/500 OHM, 5/50/500 KILO OHM, 5/50 MEGA OHM RESISTANCE RANGE 500/5000 MICROAMPERE, 50/500 MILLIAMPERE, 5/10 AMPERE AC CURRENT RANGE 500/5000 MICROAMPERE, 50/500 MILLIAMPERE, 5/10 AMPERE DC CURRENT RANGE 50/500 MILLIVOLT, 5/50/500/1000 V AC VOLTAGE RANGE 50/500 MILLIVOLT, 5/50/500/1000 V DC VOLTAGE RANGE 50/500 NANOFARAD, 5/50/500/9999 MICROFARAD CAPACITANCE RANGE
Datasheet
Description
DIGITAL TYPE 0.1 PERCENT DC VOLTAGE, 0.5 PERCENT AC VOLTAGE, 0.2 PERCENT DC CURRENT, 0.6 PERCENT AC CURRENT, 0.1 PERCENT RESISTANCE ACCURACY BACKLIT DISPLAY TYPE UL, CSA, CE APPROVAL (1) 9 V BATTERY TYPE TEST LEAD, BEAD TEMPERATURE PROBE, PROTECTIVE BOOT, CARRYING CASE INCLUSION -58 TO 1832 DEG F TEMPERATURE RANGE AC/DC VOLTAGE, AC/DC CURRENT, RESISTANCE, CAPACITANCE, FREQUENCY, TEMPERATURE, CONTINUITY PARAMETER MEASURED 10 HZ TO 125 KHZ FREQUENCY RANGE 50/500 OHM, 5/50/500 KILO OHM, 5/50 MEGA OHM RESISTANCE RANGE 500/5000 MICROAMPERE, 50/500 MILLIAMPERE, 5/10 AMPERE AC CURRENT RANGE 500/5000 MICROAMPERE, 50/500 MILLIAMPERE, 5/10 AMPERE DC CURRENT RANGE 50/500 MILLIVOLT, 5/50/500/1000 V AC VOLTAGE RANGE 50/500 MILLIVOLT, 5/50/500/1000 V DC VOLTAGE RANGE 50/500 NANOFARAD, 5/50/500/9999 MICROFARAD CAPACITANCE RANGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeter - DML-54 - Greenlee Textron, Inc.
Rockford, IL, USA
Multimeter
DML-54
Multimeter DML-54
DIGITAL TYPE 0.1 PERCENT DC VOLTAGE, 0.5 PERCENT AC VOLTAGE, 0.2 PERCENT DC CURRENT, 0.6 PERCENT AC CURRENT, 0.1 PERCENT RESISTANCE ACCURACY BACKLIT DISPLAY TYPE UL, CSA, CE APPROVAL (1) 9 V BATTERY TYPE TEST LEAD, BEAD TEMPERATURE PROBE, PROTECTIVE BOOT, CARRYING CASE INCLUSION -58 TO 1832 DEG F TEMPERATURE RANGE AC/DC VOLTAGE, AC/DC CURRENT, RESISTANCE, CAPACITANCE, FREQUENCY, TEMPERATURE, CONTINUITY PARAMETER MEASURED 10 HZ TO 125 KHZ FREQUENCY RANGE 50/500 OHM, 5/50/500 KILO OHM, 5/50 MEGA OHM RESISTANCE RANGE 500/5000 MICROAMPERE, 50/500 MILLIAMPERE, 5/10 AMPERE AC CURRENT RANGE 500/5000 MICROAMPERE, 50/500 MILLIAMPERE, 5/10 AMPERE DC CURRENT RANGE 50/500 MILLIVOLT, 5/50/500/1000 V AC VOLTAGE RANGE 50/500 MILLIVOLT, 5/50/500/1000 V DC VOLTAGE RANGE 50/500 NANOFARAD, 5/50/500/9999 MICROFARAD CAPACITANCE RANGE
  • DIGITAL TYPE
  • 0.1 PERCENT DC VOLTAGE, 0.5 PERCENT AC VOLTAGE, 0.2 PERCENT DC CURRENT, 0.6 PERCENT AC CURRENT, 0.1 PERCENT RESISTANCE ACCURACY
  • BACKLIT DISPLAY TYPE
  • UL, CSA, CE APPROVAL
  • (1) 9 V BATTERY TYPE
  • TEST LEAD, BEAD TEMPERATURE PROBE, PROTECTIVE BOOT, CARRYING CASE INCLUSION
  • -58 TO 1832 DEG F TEMPERATURE RANGE
  • AC/DC VOLTAGE, AC/DC CURRENT, RESISTANCE, CAPACITANCE, FREQUENCY, TEMPERATURE, CONTINUITY PARAMETER MEASURED
  • 10 HZ TO 125 KHZ FREQUENCY RANGE
  • 50/500 OHM, 5/50/500 KILO OHM, 5/50 MEGA OHM RESISTANCE RANGE
  • 500/5000 MICROAMPERE, 50/500 MILLIAMPERE, 5/10 AMPERE AC CURRENT RANGE
  • 500/5000 MICROAMPERE, 50/500 MILLIAMPERE, 5/10 AMPERE DC CURRENT RANGE
  • 50/500 MILLIVOLT, 5/50/500/1000 V AC VOLTAGE RANGE
  • 50/500 MILLIVOLT, 5/50/500/1000 V DC VOLTAGE RANGE
  • 50/500 NANOFARAD, 5/50/500/9999 MICROFARAD CAPACITANCE RANGE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Digital Multimeters
Product Number DML-54
Product Name Multimeter
Form Factor Handheld
Measurement Type AC / DC
Special Measurement Types Continuity Check; Temperature
Options & Features Battery powered
DC Voltage 0.0500 to 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

6 1/2 Digits Dual-Display Digital Multimeters - SDM3065X - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
2 suppliers
UT8806EG 6.5 Digit Performance-Series Bench Digital Multimeter with GPIB - UT8806EG - Uni-Trend US
Specs
Form Factor Bench top
Measurement Type AC
Output Interface LAN, USB, GPIB
View Details
Multimeters - 1938694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Special Measurement Types Temperature
View Details
Clamp Meter - PCE-830-1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
View Details