Greenlee Textron, Inc. Multimeter DML-430A-C

Description
DIGITAL TYPE 0.6 PERCENT DC VOLTAGE, 0.5 PERCENT AC VOLTAGE, 0.2 PERCENT DC CURRENT, 0.6 PERCENT AC CURRENT, 0.1 PERCENT RESISTANCE ACCURACY BACKLIT LCD DISPLAY TYPE UL, CUL, CSA, CE APPROVAL (1) 9 V BATTERY TYPE TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE PROBE INCLUSION -58 TO 1832 DEG F TEMPERATURE RANGE AC/DC VOLTAGE, RESISTANCE, CAPACITANCE, FREQUENCY, CONTINUITY, TEMPERATURE PARAMETER MEASURED 15 HZ TO 50 KHZ (SINE), 5 HZ TO 1 MHZ (SQUARE) FREQUENCY RANGE 600 OHM, 6/60/600 KILO OHM, 6/60 MILLI OHM RESISTANCE RANGE 600/6000 MICROAMPERE, 60/600 MILLIAMPERE, 6/10 AMPERE AC CURRENT RANGE 600/6000 MICROAMPERE, 60/600 MILLIAMPERE, 6/10 AMPERE DC CURRENT RANGE 60/600 MILLIVOLT, 9.999/99.99/999.9 V AC VOLTAGE RANGE 60/600 MILLIVOLT, 9.999/99.99/999.9 V DC VOLTAGE RANGE 60/600 NANOFARAD, 6/60/600 MICROFARAD, 6/25 MICROFARAD CAPACITANCE RANGE ESM[TM] BRAND
Datasheet
Description
DIGITAL TYPE 0.6 PERCENT DC VOLTAGE, 0.5 PERCENT AC VOLTAGE, 0.2 PERCENT DC CURRENT, 0.6 PERCENT AC CURRENT, 0.1 PERCENT RESISTANCE ACCURACY BACKLIT LCD DISPLAY TYPE UL, CUL, CSA, CE APPROVAL (1) 9 V BATTERY TYPE TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE PROBE INCLUSION -58 TO 1832 DEG F TEMPERATURE RANGE AC/DC VOLTAGE, RESISTANCE, CAPACITANCE, FREQUENCY, CONTINUITY, TEMPERATURE PARAMETER MEASURED 15 HZ TO 50 KHZ (SINE), 5 HZ TO 1 MHZ (SQUARE) FREQUENCY RANGE 600 OHM, 6/60/600 KILO OHM, 6/60 MILLI OHM RESISTANCE RANGE 600/6000 MICROAMPERE, 60/600 MILLIAMPERE, 6/10 AMPERE AC CURRENT RANGE 600/6000 MICROAMPERE, 60/600 MILLIAMPERE, 6/10 AMPERE DC CURRENT RANGE 60/600 MILLIVOLT, 9.999/99.99/999.9 V AC VOLTAGE RANGE 60/600 MILLIVOLT, 9.999/99.99/999.9 V DC VOLTAGE RANGE 60/600 NANOFARAD, 6/60/600 MICROFARAD, 6/25 MICROFARAD CAPACITANCE RANGE ESM[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeter - DML-430A-C - Greenlee Textron, Inc.
Rockford, IL, USA
Multimeter
DML-430A-C
Multimeter DML-430A-C
DIGITAL TYPE 0.6 PERCENT DC VOLTAGE, 0.5 PERCENT AC VOLTAGE, 0.2 PERCENT DC CURRENT, 0.6 PERCENT AC CURRENT, 0.1 PERCENT RESISTANCE ACCURACY BACKLIT LCD DISPLAY TYPE UL, CUL, CSA, CE APPROVAL (1) 9 V BATTERY TYPE TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE PROBE INCLUSION -58 TO 1832 DEG F TEMPERATURE RANGE AC/DC VOLTAGE, RESISTANCE, CAPACITANCE, FREQUENCY, CONTINUITY, TEMPERATURE PARAMETER MEASURED 15 HZ TO 50 KHZ (SINE), 5 HZ TO 1 MHZ (SQUARE) FREQUENCY RANGE 600 OHM, 6/60/600 KILO OHM, 6/60 MILLI OHM RESISTANCE RANGE 600/6000 MICROAMPERE, 60/600 MILLIAMPERE, 6/10 AMPERE AC CURRENT RANGE 600/6000 MICROAMPERE, 60/600 MILLIAMPERE, 6/10 AMPERE DC CURRENT RANGE 60/600 MILLIVOLT, 9.999/99.99/999.9 V AC VOLTAGE RANGE 60/600 MILLIVOLT, 9.999/99.99/999.9 V DC VOLTAGE RANGE 60/600 NANOFARAD, 6/60/600 MICROFARAD, 6/25 MICROFARAD CAPACITANCE RANGE ESM[TM] BRAND
  • DIGITAL TYPE
  • 0.6 PERCENT DC VOLTAGE, 0.5 PERCENT AC VOLTAGE, 0.2 PERCENT DC CURRENT, 0.6 PERCENT AC CURRENT, 0.1 PERCENT RESISTANCE ACCURACY
  • BACKLIT LCD DISPLAY TYPE
  • UL, CUL, CSA, CE APPROVAL
  • (1) 9 V BATTERY TYPE
  • TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE PROBE INCLUSION
  • -58 TO 1832 DEG F TEMPERATURE RANGE
  • AC/DC VOLTAGE, RESISTANCE, CAPACITANCE, FREQUENCY, CONTINUITY, TEMPERATURE PARAMETER MEASURED
  • 15 HZ TO 50 KHZ (SINE), 5 HZ TO 1 MHZ (SQUARE) FREQUENCY RANGE
  • 600 OHM, 6/60/600 KILO OHM, 6/60 MILLI OHM RESISTANCE RANGE
  • 600/6000 MICROAMPERE, 60/600 MILLIAMPERE, 6/10 AMPERE AC CURRENT RANGE
  • 600/6000 MICROAMPERE, 60/600 MILLIAMPERE, 6/10 AMPERE DC CURRENT RANGE
  • 60/600 MILLIVOLT, 9.999/99.99/999.9 V AC VOLTAGE RANGE
  • 60/600 MILLIVOLT, 9.999/99.99/999.9 V DC VOLTAGE RANGE
  • 60/600 NANOFARAD, 6/60/600 MICROFARAD, 6/25 MICROFARAD CAPACITANCE RANGE
  • ESM[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Digital Multimeters
Product Number DML-430A-C
Product Name Multimeter
Form Factor Handheld
Measurement Type AC / DC
Special Measurement Types Continuity Check; Temperature
Options & Features Battery powered
DC Voltage 0.0600 to 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

6 1/2 Digits Dual-Display Digital Multimeters - SDM3065X - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
2 suppliers
Clamp Meter - PCE-PA 8000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered
View Details
Multimeters - 7663526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Special Measurement Types True RMS Current Measurement; Temperature
View Details