Greenlee Textron, Inc. Multimeter DM-45

Description
DIGITAL TYPE 0.8 PERCENT DC VOLTAGE, 0.8 PERCENT AC VOLTAGE, 1 PERCENT DC CURRENT, 1.8 PERCENT AC CURRENT, 1 PERCENT RESISTANCE ACCURACY BACKLIT LCD DISPLAY TYPE UL, CUL, CSA, CE APPROVAL -4 TO 1832 DEG F TEMPERATURE RANGE AC/DC VOLTAGE, AC/DC CURRENT, RESISTANCE, TEMPERATURE, FREQUENCY, DUTY CYCLE, CAPACITANCE PARAMETER MEASURED 9.999 HZ TO 999.9 KHZ FREQUENCY RANGE 400O, 4/40/400 KILO OHM, 4/40 MILLI OHM RESISTANCE RANGE 400/4000 MICROAMPERE, 40/400 MILLIAMPERE, 4/10 AMPERE AC CURRENT RANGE 4/40/400/1000 V AC VOLTAGE RANGE 400 MILLIVOLT, 4/40/400/1000 V DC VOLTAGE RANGE 40/400 NANOFARAD, 4/40/200 NANOFARAD CAPACITANCE RANGE
Request a Quote Datasheet
Description
DIGITAL TYPE 0.8 PERCENT DC VOLTAGE, 0.8 PERCENT AC VOLTAGE, 1 PERCENT DC CURRENT, 1.8 PERCENT AC CURRENT, 1 PERCENT RESISTANCE ACCURACY BACKLIT LCD DISPLAY TYPE UL, CUL, CSA, CE APPROVAL -4 TO 1832 DEG F TEMPERATURE RANGE AC/DC VOLTAGE, AC/DC CURRENT, RESISTANCE, TEMPERATURE, FREQUENCY, DUTY CYCLE, CAPACITANCE PARAMETER MEASURED 9.999 HZ TO 999.9 KHZ FREQUENCY RANGE 400O, 4/40/400 KILO OHM, 4/40 MILLI OHM RESISTANCE RANGE 400/4000 MICROAMPERE, 40/400 MILLIAMPERE, 4/10 AMPERE AC CURRENT RANGE 4/40/400/1000 V AC VOLTAGE RANGE 400 MILLIVOLT, 4/40/400/1000 V DC VOLTAGE RANGE 40/400 NANOFARAD, 4/40/200 NANOFARAD CAPACITANCE RANGE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeter - DM-45 - Greenlee Textron, Inc.
Rockford, IL, USA
Multimeter
DM-45
Multimeter DM-45
DIGITAL TYPE 0.8 PERCENT DC VOLTAGE, 0.8 PERCENT AC VOLTAGE, 1 PERCENT DC CURRENT, 1.8 PERCENT AC CURRENT, 1 PERCENT RESISTANCE ACCURACY BACKLIT LCD DISPLAY TYPE UL, CUL, CSA, CE APPROVAL -4 TO 1832 DEG F TEMPERATURE RANGE AC/DC VOLTAGE, AC/DC CURRENT, RESISTANCE, TEMPERATURE, FREQUENCY, DUTY CYCLE, CAPACITANCE PARAMETER MEASURED 9.999 HZ TO 999.9 KHZ FREQUENCY RANGE 400O, 4/40/400 KILO OHM, 4/40 MILLI OHM RESISTANCE RANGE 400/4000 MICROAMPERE, 40/400 MILLIAMPERE, 4/10 AMPERE AC CURRENT RANGE 4/40/400/1000 V AC VOLTAGE RANGE 400 MILLIVOLT, 4/40/400/1000 V DC VOLTAGE RANGE 40/400 NANOFARAD, 4/40/200 NANOFARAD CAPACITANCE RANGE
  • DIGITAL TYPE
  • 0.8 PERCENT DC VOLTAGE, 0.8 PERCENT AC VOLTAGE, 1 PERCENT DC CURRENT, 1.8 PERCENT AC CURRENT, 1 PERCENT RESISTANCE ACCURACY
  • BACKLIT LCD DISPLAY TYPE
  • UL, CUL, CSA, CE APPROVAL
  • -4 TO 1832 DEG F TEMPERATURE RANGE
  • AC/DC VOLTAGE, AC/DC CURRENT, RESISTANCE, TEMPERATURE, FREQUENCY, DUTY CYCLE, CAPACITANCE PARAMETER MEASURED
  • 9.999 HZ TO 999.9 KHZ FREQUENCY RANGE
  • 400O, 4/40/400 KILO OHM, 4/40 MILLI OHM RESISTANCE RANGE
  • 400/4000 MICROAMPERE, 40/400 MILLIAMPERE, 4/10 AMPERE AC CURRENT RANGE
  • 4/40/400/1000 V AC VOLTAGE RANGE
  • 400 MILLIVOLT, 4/40/400/1000 V DC VOLTAGE RANGE
  • 40/400 NANOFARAD, 4/40/200 NANOFARAD CAPACITANCE RANGE
Supplier's Site Datasheet
Multimeters - DM-45-ND - DigiKey
Thief River Falls, MN, United States
Multimeters
DM-45-ND
Multimeters DM-45-ND
Auto/Manual Average Handheld Digital (DMM) Multimeter 4 Digit LCD Display Voltage, Current, Resistance, Capacitance, Temperature, Frequency Continuity, Diode Test Function Features Auto Off, Backlight, Hold

Auto/Manual Average Handheld Digital (DMM) Multimeter 4 Digit LCD Display Voltage, Current, Resistance, Capacitance, Temperature, Frequency Continuity, Diode Test Function Features Auto Off, Backlight, Hold

Buy Now Datasheet

Technical Specifications

  Greenlee Textron, Inc. DigiKey
Product Category Digital Multimeters Digital Multimeters
Product Number DM-45 DM-45-ND
Product Name Multimeter Multimeters
Form Factor Handheld Handheld
Measurement Type AC / DC
Special Measurement Types Battery Test; Temperature Continuity Check; Diode test
DC Voltage 0.4000 to 1000 volts
AC Voltage 4 to 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

4 1/2 Digits Dual-Display Digital Multimeter - SDM3045X - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
2 suppliers
Clamp Meter - PCE-830-1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
View Details
UT8803E 3.8 Digit Classic-Series Bench Digital Multimeter - UT8803E - Uni-Trend US
Specs
Form Factor Bench top
Measurement Type AC
Output Interface LAN
View Details