Greenlee Textron, Inc. Voltage/Continuity Tester CMT-60-C

Description
DIGITAL TYPE 3-1/2 DIGIT LCD DISPLAY TYPE UL, CUL, CE APPROVAL (1) 9 V BATTERY TYPE CARRYING CASE, CALIBRATION CERTIFICATE INCLUSION YES BATTERY INCLUDED 1 TO 600 V AC VOLTAGE RANGE 1 TO 600 V DC VOLTAGE RANGE AC CURRENT RATING 0.1 TO 200 AMPERE RESISTANCE RANGE 0 TO 2 KILO OHM
Description
DIGITAL TYPE 3-1/2 DIGIT LCD DISPLAY TYPE UL, CUL, CE APPROVAL (1) 9 V BATTERY TYPE CARRYING CASE, CALIBRATION CERTIFICATE INCLUSION YES BATTERY INCLUDED 1 TO 600 V AC VOLTAGE RANGE 1 TO 600 V DC VOLTAGE RANGE AC CURRENT RATING 0.1 TO 200 AMPERE RESISTANCE RANGE 0 TO 2 KILO OHM

Suppliers

Company
Product
Description
Supplier Links
Voltage/Continuity Tester - CMT-60-C - Greenlee Textron, Inc.
Rockford, IL, USA
Voltage/Continuity Tester
CMT-60-C
Voltage/Continuity Tester CMT-60-C
DIGITAL TYPE 3-1/2 DIGIT LCD DISPLAY TYPE UL, CUL, CE APPROVAL (1) 9 V BATTERY TYPE CARRYING CASE, CALIBRATION CERTIFICATE INCLUSION YES BATTERY INCLUDED 1 TO 600 V AC VOLTAGE RANGE 1 TO 600 V DC VOLTAGE RANGE AC CURRENT RATING 0.1 TO 200 AMPERE RESISTANCE RANGE 0 TO 2 KILO OHM
  • DIGITAL TYPE
  • 3-1/2 DIGIT LCD DISPLAY TYPE
  • UL, CUL, CE APPROVAL
  • (1) 9 V BATTERY TYPE
  • CARRYING CASE, CALIBRATION CERTIFICATE INCLUSION
  • YES BATTERY INCLUDED
  • 1 TO 600 V AC VOLTAGE RANGE
  • 1 TO 600 V DC VOLTAGE RANGE
  • AC CURRENT RATING 0.1 TO 200 AMPERE
  • RESISTANCE RANGE 0 TO 2 KILO OHM
Supplier's Site

Technical Specifications

  Greenlee Textron, Inc.
Product Category Voltage Testers
Product Number CMT-60-C
Product Name Voltage/Continuity Tester
DC Voltage 1 to 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Sensor -  - EXAIR
Specs
Measurement Type AC
Standards and Certifications CE Marking
View Details
Electrical Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
DC Voltage 1000 volts
AC Voltage 750 volts
View Details
Voltage Testers - 477799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Integrated laboratory system for partial discharge measurements - LT400 - Marposs Corp
Specs
Measurement Type AC
AC Voltage 3000 volts
View Details