Greenlee Textron, Inc. Clamp Meter CM-410

Description
DIGITAL TYPE 3-1/2 DIGIT LCD DISPLAY TYPE UL (CANADA AND US), CE APPROVAL 1.5 V AAA BATTERY TYPE TEST LEAD, CARRYING CASE INCLUSION AC CURRENT, AC/DC VOLTAGE, RESISTANCE PARAMETER MEASURED 1.06 INCH JAW OPENING 200 OHM, 2/20/200 KILO OHM, 2/20 MEGA OHM RESISTANCE RANGE 200/400 AMPERE AC CURRENT RANGE 200/600 V AC VOLTAGE RANGE 200/600 V DC VOLTAGE RANGE
Datasheet
Description
DIGITAL TYPE 3-1/2 DIGIT LCD DISPLAY TYPE UL (CANADA AND US), CE APPROVAL 1.5 V AAA BATTERY TYPE TEST LEAD, CARRYING CASE INCLUSION AC CURRENT, AC/DC VOLTAGE, RESISTANCE PARAMETER MEASURED 1.06 INCH JAW OPENING 200 OHM, 2/20/200 KILO OHM, 2/20 MEGA OHM RESISTANCE RANGE 200/400 AMPERE AC CURRENT RANGE 200/600 V AC VOLTAGE RANGE 200/600 V DC VOLTAGE RANGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp Meter - CM-410 - Greenlee Textron, Inc.
Rockford, IL, USA
Clamp Meter
CM-410
Clamp Meter CM-410
DIGITAL TYPE 3-1/2 DIGIT LCD DISPLAY TYPE UL (CANADA AND US), CE APPROVAL 1.5 V AAA BATTERY TYPE TEST LEAD, CARRYING CASE INCLUSION AC CURRENT, AC/DC VOLTAGE, RESISTANCE PARAMETER MEASURED 1.06 INCH JAW OPENING 200 OHM, 2/20/200 KILO OHM, 2/20 MEGA OHM RESISTANCE RANGE 200/400 AMPERE AC CURRENT RANGE 200/600 V AC VOLTAGE RANGE 200/600 V DC VOLTAGE RANGE
  • DIGITAL TYPE
  • 3-1/2 DIGIT LCD DISPLAY TYPE
  • UL (CANADA AND US), CE APPROVAL
  • 1.5 V AAA BATTERY TYPE
  • TEST LEAD, CARRYING CASE INCLUSION
  • AC CURRENT, AC/DC VOLTAGE, RESISTANCE PARAMETER MEASURED
  • 1.06 INCH JAW OPENING
  • 200 OHM, 2/20/200 KILO OHM, 2/20 MEGA OHM RESISTANCE RANGE
  • 200/400 AMPERE AC CURRENT RANGE
  • 200/600 V AC VOLTAGE RANGE
  • 200/600 V DC VOLTAGE RANGE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Digital Voltmeters
Product Number CM-410
Product Name Clamp Meter
Form Factor Clamp Meter
Measurement Type AC / DC
Display Digits 3 Digits; Plus a 1/2 digit
Unlock Full Specs
to access all available technical data