Greenlee Textron, Inc. Masonry Bit 84594

Description
ELECTRIC HAMMER TYPE CARBIDE TIPPED STEEL MATERIAL 4 INCH OVERALL LENGTH 2-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE TWIST FLUTE TYPE 3/8 INCH DRILL SIZE CUT MATERIAL BLOCK, BRICK, CONCRETE, PLASTER, STONE, WALLBOARD
Datasheet
Description
ELECTRIC HAMMER TYPE CARBIDE TIPPED STEEL MATERIAL 4 INCH OVERALL LENGTH 2-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE TWIST FLUTE TYPE 3/8 INCH DRILL SIZE CUT MATERIAL BLOCK, BRICK, CONCRETE, PLASTER, STONE, WALLBOARD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit - 84594 - Greenlee Textron, Inc.
Rockford, IL, USA
Masonry Bit
84594
Masonry Bit 84594
ELECTRIC HAMMER TYPE CARBIDE TIPPED STEEL MATERIAL 4 INCH OVERALL LENGTH 2-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE TWIST FLUTE TYPE 3/8 INCH DRILL SIZE CUT MATERIAL BLOCK, BRICK, CONCRETE, PLASTER, STONE, WALLBOARD
  • ELECTRIC HAMMER TYPE
  • CARBIDE TIPPED STEEL MATERIAL
  • 4 INCH OVERALL LENGTH
  • 2-1/2 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 1/4 INCH SHANK SIZE
  • TWIST FLUTE TYPE
  • 3/8 INCH DRILL SIZE
  • CUT MATERIAL BLOCK, BRICK, CONCRETE, PLASTER, STONE, WALLBOARD
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 84594
Product Name Masonry Bit
Product Drill
Drill Type Masonry
Diameter 0.375 inch (9.5 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 126697 - RS Components, Ltd.
Specs
Diameter 0.866 inch (22.0 mm)
Material Carbide; Tungsten Carbide Tip
View Details
Hole Saw, Bi-Metal, 5 1/2
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
Multi-Step Drill Set -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Product Drill Set
Drill Type Step Drill
Cutting Application Stainless; Sheet Metal
View Details
Hole Saw Arbor - 02801 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 0.562 to 6.000 inch (14.3 to 152.4 mm)
View Details