Greenlee Textron, Inc. Hole Saw 825B-3/4

Description
VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 3/4 INCH DIAMETER 460 RPM (MILD STEEL), 300 RPM (CAST IRON), 600 RPM (BRASS), 690 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR PIPE TAP SIZE 1/2 INCH
Datasheet
Description
VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 3/4 INCH DIAMETER 460 RPM (MILD STEEL), 300 RPM (CAST IRON), 600 RPM (BRASS), 690 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR PIPE TAP SIZE 1/2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 825B-3/4 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw
825B-3/4
Hole Saw 825B-3/4
VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 3/4 INCH DIAMETER 460 RPM (MILD STEEL), 300 RPM (CAST IRON), 600 RPM (BRASS), 690 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR PIPE TAP SIZE 1/2 INCH
  • VARIABLE PITCH TYPE
  • STEAM OXIDE FINISH
  • FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 3/4 INCH DIAMETER
  • 460 RPM (MILD STEEL), 300 RPM (CAST IRON), 600 RPM (BRASS), 690 RPM (ALUMINUM) SPEED RATING
  • 1-5/8 INCH CUTTING DEPTH
  • NO SUPPLIED WITH PILOT DRILL
  • NO SUPPLIED WITH ARBOR
  • PIPE TAP SIZE 1/2 INCH
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 825B-3/4
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 215035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.276 inch (7.0 mm)
OAL 3.94 inch (100 mm)
Material Carbide; Carbide tipped
View Details
Hole Saw, Carbide Tipped, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB045UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Hole Saw Kit - 660 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill Set
Drill Type Hole Saw
Diameter 0.875 to 2.000 inch (22.2 to 50.8 mm)
View Details
2 suppliers