Greenlee Textron, Inc. Hole Saw 825-1-5/16

Description
VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 1-5/16 INCH DIAMETER 260 RPM (MILD STEEL), 175 RPM (CAST IRON), 345 RPM (BRASS), 390 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR APPLICATION 1 INCH CONDUIT
Datasheet
Description
VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 1-5/16 INCH DIAMETER 260 RPM (MILD STEEL), 175 RPM (CAST IRON), 345 RPM (BRASS), 390 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR APPLICATION 1 INCH CONDUIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 825-1-5/16 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw
825-1-5/16
Hole Saw 825-1-5/16
VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 1-5/16 INCH DIAMETER 260 RPM (MILD STEEL), 175 RPM (CAST IRON), 345 RPM (BRASS), 390 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR APPLICATION 1 INCH CONDUIT
  • VARIABLE PITCH TYPE
  • STEAM OXIDE FINISH
  • FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 1-5/16 INCH DIAMETER
  • 260 RPM (MILD STEEL), 175 RPM (CAST IRON), 345 RPM (BRASS), 390 RPM (ALUMINUM) SPEED RATING
  • 1-5/8 INCH CUTTING DEPTH
  • NO SUPPLIED WITH PILOT DRILL
  • NO SUPPLIED WITH ARBOR
  • APPLICATION 1 INCH CONDUIT
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 825-1-5/16
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 215861 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.016 inch (102.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB204UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Hole Saw - 725-3-5/8 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Cutting Application Abrasive, Non-Metallic
View Details