Greenlee Textron, Inc. Knockout Punch Kit 7907SBSP

Description
1/2 INCH MIN. CONDUIT/PIPE SIZE 4 INCH MAX. CONDUIT/PIPE SIZE (6) PUNCH, (6) DIE, (2) DRAW STUD, (1) STEP BIT, (1) SPEED LOCK CONTENTS PLASTIC STORAGE CASE PACKAGE TYPE ROUND PUNCH TYPE NO DRIVER INCLUDED SPEED PUNCH[R] BRAND HOLE SIZE 0.885 INCH TO 2.416 INCH DIA CAPACITY 10 GAUGE MILD STEEL MINIMUM PILOT HOLE 7/8 INCH APPLICATION FOR PUNCHING CONDUIT SIZED HOLES IN MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC
Datasheet
Description
1/2 INCH MIN. CONDUIT/PIPE SIZE 4 INCH MAX. CONDUIT/PIPE SIZE (6) PUNCH, (6) DIE, (2) DRAW STUD, (1) STEP BIT, (1) SPEED LOCK CONTENTS PLASTIC STORAGE CASE PACKAGE TYPE ROUND PUNCH TYPE NO DRIVER INCLUDED SPEED PUNCH[R] BRAND HOLE SIZE 0.885 INCH TO 2.416 INCH DIA CAPACITY 10 GAUGE MILD STEEL MINIMUM PILOT HOLE 7/8 INCH APPLICATION FOR PUNCHING CONDUIT SIZED HOLES IN MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knockout Punch Kit - 7907SBSP - Greenlee Textron, Inc.
Rockford, IL, USA
Knockout Punch Kit
7907SBSP
Knockout Punch Kit 7907SBSP
1/2 INCH MIN. CONDUIT/PIPE SIZE 4 INCH MAX. CONDUIT/PIPE SIZE (6) PUNCH, (6) DIE, (2) DRAW STUD, (1) STEP BIT, (1) SPEED LOCK CONTENTS PLASTIC STORAGE CASE PACKAGE TYPE ROUND PUNCH TYPE NO DRIVER INCLUDED SPEED PUNCH[R] BRAND HOLE SIZE 0.885 INCH TO 2.416 INCH DIA CAPACITY 10 GAUGE MILD STEEL MINIMUM PILOT HOLE 7/8 INCH APPLICATION FOR PUNCHING CONDUIT SIZED HOLES IN MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC
  • 1/2 INCH MIN. CONDUIT/PIPE SIZE
  • 4 INCH MAX. CONDUIT/PIPE SIZE
  • (6) PUNCH, (6) DIE, (2) DRAW STUD, (1) STEP BIT, (1) SPEED LOCK CONTENTS
  • PLASTIC STORAGE CASE PACKAGE TYPE
  • ROUND PUNCH TYPE
  • NO DRIVER INCLUDED
  • SPEED PUNCH[R] BRAND
  • HOLE SIZE 0.885 INCH TO 2.416 INCH DIA
  • CAPACITY 10 GAUGE MILD STEEL
  • MINIMUM PILOT HOLE 7/8 INCH
  • APPLICATION FOR PUNCHING CONDUIT SIZED HOLES IN MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number 7907SBSP
Product Name Knockout Punch Kit
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.3543 inch (9 mm)
Overall Length 12.44 inch (316 mm)
View Details
Pin Punch - 4PPL08 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Pin Punch
Length 2.75 inch (69.85 mm)
Overall Length 6.69 inch (170 mm)
View Details
2 suppliers
Rectangular Hole Punch - CP Series - OMEGA Engineering, Inc.
Specs
Shapes Reactangle
View Details