Klein Tools, Inc. Pin Punch 4PPL03

Description
PARALLEL TYPE TOOL STEEL MATERIAL 6-3/32 INCH OVERALL LENGTH 2-5/32 INCH PIN LENGTH HEAT TREATED PROCESS 7/64 INCH POINT DIAMETER HANDLE TYPE KNURLED 4PPL MODEL
Request a Quote Datasheet
Description
PARALLEL TYPE TOOL STEEL MATERIAL 6-3/32 INCH OVERALL LENGTH 2-5/32 INCH PIN LENGTH HEAT TREATED PROCESS 7/64 INCH POINT DIAMETER HANDLE TYPE KNURLED 4PPL MODEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Punch - 4PPL03 - Klein Tools, Inc.
Chicago, IL, USA
Pin Punch
4PPL03
Pin Punch 4PPL03
PARALLEL TYPE TOOL STEEL MATERIAL 6-3/32 INCH OVERALL LENGTH 2-5/32 INCH PIN LENGTH HEAT TREATED PROCESS 7/64 INCH POINT DIAMETER HANDLE TYPE KNURLED 4PPL MODEL
  • PARALLEL TYPE
  • TOOL STEEL MATERIAL
  • 6-3/32 INCH OVERALL LENGTH
  • 2-5/32 INCH PIN LENGTH
  • HEAT TREATED PROCESS
  • 7/64 INCH POINT DIAMETER
  • HANDLE TYPE KNURLED
  • 4PPL MODEL
Supplier's Site
Punches - 4PPL03-ND - DigiKey
Thief River Falls, MN, United States
Punches
4PPL03-ND
Punches 4PPL03-ND
"Parallel Pin Punch 0.11"" (2.8mm) DIA X 2.16"" (54.8mm) Length"

"Parallel Pin Punch 0.11"" (2.8mm) DIA X 2.16"" (54.8mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Punches Punches
Product Number 4PPL03 4PPL03-ND
Product Name Pin Punch Punches
Type Pin Punch Pin Punch
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 600896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1969 inch (5 mm)
Overall Length 1.85 to 2.64 inch (47 to 67 mm)
View Details
Punching Tool - 7BP29219 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Punch Die
Overall Length 11.5 inch (292 mm)
View Details
Round Hole Punch - RHP Series - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Shapes Round
Shank Diameter 0.6250 to 1.69 inch (15.87 to 42.86 mm)
View Details
Round Knockout Punch Unit - 745H-3 - Greenlee Textron, Inc.
Specs
Type Ejector
Shapes Round
View Details
2 suppliers